Nexperia B.V. 30 V, 3 A low VF Schottky barrier rectifier PMEG3030BEP-QX

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 3 A Reverse voltage: VR ≤ 30 V Low forward voltage High power capability due to clip-bond technology Small and flat lead SMD plastic package Suitable for both reflow and wave soldering Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications
Request a Quote Datasheet
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 3 A Reverse voltage: VR ≤ 30 V Low forward voltage High power capability due to clip-bond technology Small and flat lead SMD plastic package Suitable for both reflow and wave soldering Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 V, 3 A low VF Schottky barrier rectifier - PMEG3030BEP-QX - Nexperia B.V.
Nijmegen, Netherlands
30 V, 3 A low VF Schottky barrier rectifier
PMEG3030BEP-QX
30 V, 3 A low VF Schottky barrier rectifier PMEG3030BEP-QX
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 3 A Reverse voltage: VR ≤ 30 V Low forward voltage High power capability due to clip-bond technology Small and flat lead SMD plastic package Suitable for both reflow and wave soldering Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 3 A
  • Reverse voltage: VR ≤ 30 V
  • Low forward voltage
  • High power capability due to clip-bond technology
  • Small and flat lead SMD plastic package
  • Suitable for both reflow and wave soldering
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch Mode Power Supply (SMPS)
  • Reverse polarity protection
  • Low power consumption applications
Supplier's Site Datasheet
 - PMEG3030BEP-QX - Rochester Electronics
Newburyport, MA, United States
PMEG3030BEP - 3 A low VF MEGA Schottky barrier rectifier

PMEG3030BEP - 3 A low VF MEGA Schottky barrier rectifier

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics
Product Category Rectifiers Rectifiers
Product Number PMEG3030BEP-QX PMEG3030BEP-QX
Product Name 30 V, 3 A low VF Schottky barrier rectifier
Rectifier Configuration / Technology Schottky
Package SOD128 SOD128 SOD128
RoHS Compliant RoHS RoHS
IFSM 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - BAT54W,135 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers
100 V, 2 A low leakage current Schottky barrier rectifier - MBR2H100SFX - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD123FL SOD123FL
RoHS Compliant RoHS
View Details
High-speed switching diode - BAS16VY,125 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers
Schottky 0.2A Diode and Rectifier - 286-1PS76SB21 - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
View Details
2 suppliers