Nexperia B.V. 30 V, 2 A low VF Schottky barrier rectifier PMEG3020EPASX

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits Average forward current IF(AV) ≤ 2 A Reverse voltage VR ≤ 30 V Low forward voltage VF ≤ 470 mV Low reverse current Reduced Printed-Circuit-Boar d (PCB) area requirements Exposed heat sink (cathode pad) for excellent thermal and electrical conductivity Leadless small SMD plastic package with visible and solderable side pads Suitable for Automatic Optical Inspection (AOI) of solder joints Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Free-wheeling application Reverse polarity protection Low power consumption application Battery chargers for mobile equipment
Request a Quote Datasheet
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits Average forward current IF(AV) ≤ 2 A Reverse voltage VR ≤ 30 V Low forward voltage VF ≤ 470 mV Low reverse current Reduced Printed-Circuit-Boar d (PCB) area requirements Exposed heat sink (cathode pad) for excellent thermal and electrical conductivity Leadless small SMD plastic package with visible and solderable side pads Suitable for Automatic Optical Inspection (AOI) of solder joints Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Free-wheeling application Reverse polarity protection Low power consumption application Battery chargers for mobile equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 V, 2 A low VF Schottky barrier rectifier - PMEG3020EPASX - Nexperia B.V.
Nijmegen, Netherlands
30 V, 2 A low VF Schottky barrier rectifier
PMEG3020EPASX
30 V, 2 A low VF Schottky barrier rectifier PMEG3020EPASX
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits Average forward current IF(AV) ≤ 2 A Reverse voltage VR ≤ 30 V Low forward voltage VF ≤ 470 mV Low reverse current Reduced Printed-Circuit-Boar d (PCB) area requirements Exposed heat sink (cathode pad) for excellent thermal and electrical conductivity Leadless small SMD plastic package with visible and solderable side pads Suitable for Automatic Optical Inspection (AOI) of solder joints Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Free-wheeling application Reverse polarity protection Low power consumption application Battery chargers for mobile equipment

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.

Features and benefits

  • Average forward current IF(AV) ≤ 2 A
  • Reverse voltage VR ≤ 30 V
  • Low forward voltage VF ≤ 470 mV
  • Low reverse current
  • Reduced Printed-Circuit-Board (PCB) area requirements
  • Exposed heat sink (cathode pad) for excellent thermal and electrical conductivity
  • Leadless small SMD plastic package with visible and solderable side pads
  • Suitable for Automatic Optical Inspection (AOI) of solder joints

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch Mode Power Supply (SMPS)
  • Free-wheeling application
  • Reverse polarity protection
  • Low power consumption application
  • Battery chargers for mobile equipment
Supplier's Site Datasheet
Single Diodes - 1727-PMEG3020EPASXDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 2A Surface Mount DFN2020D-3

Diode Schottky 30V 2A Surface Mount DFN2020D-3

Buy Now Datasheet
Single Diodes - 1727-PMEG3020EPASXCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 2A Surface Mount DFN2020D-3

Diode Schottky 30V 2A Surface Mount DFN2020D-3

Buy Now Datasheet
Single Diodes - 1727-PMEG3020EPASXTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 2A Surface Mount DFN2020D-3

Diode Schottky 30V 2A Surface Mount DFN2020D-3

Buy Now Datasheet
 - PMEG3020EPASX - Rochester Electronics
Newburyport, MA, United States
PMEG3020EPAS - Rectifier Diode, Schottky, 30V, SOT1061

PMEG3020EPAS - Rectifier Diode, Schottky, 30V, SOT1061

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG3020EPASX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG3020EPASX
Discrete Semiconductor Products - Diodes - Rectifiers PMEG3020EPASX
DIODE SCHOTTKY 30V 2A DFN2020D-3

DIODE SCHOTTKY 30V 2A DFN2020D-3

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number PMEG3020EPASX 1727-PMEG3020EPASXDKR-ND PMEG3020EPASX PMEG3020EPASX
Product Name 30 V, 2 A low VF Schottky barrier rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky
Package SOT1061D SOT1061D SOT1061
RoHS Compliant RoHS RoHS
IFSM 17 amps
Unlock Full Specs
to access all available technical data

Similar Products

100 V, 5 A Trench Schottky barrier rectifier - PMEG100Y50ELP-QX - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD128 SOD128
RoHS Compliant RoHS
View Details
Schottky barrier diode - BAT54-QVL - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers
Dual high-voltage switching diodes - BAV23,235 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
General-purpose quadruple Schottky diode - BAS40-05V,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT666 SOT666
RoHS Compliant RoHS
View Details
5 suppliers