30 V, 2 A low VF Schottky barrier rectifier in a DFN2020-3 (SOT1061) leadless SMD package measuring 2 mm x 2 mm x 0.65 mm, featuring an exposed cathode pad for thermal and electrical conductivity. It has an average forward current rating of 2 A, a reverse voltage rating of 30 V, and a typical forward voltage of 410 mV at 2 A and 25 °C. The device is qualified to AEC-Q101 and suitable for automotive applications.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package with medium power capability.
Features and benefits
Applications
DIODE SCHOTTKY 30V 2A 3HUSON
DIODE SCHOTTKY 30V 2A 3HUSON
DIODE SCHOTTKY 30V 2A 3HUSON
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | PMEG3020EPA-QX | 1727-PMEG3020EPA-QXTR-ND |
| Product Name | 30 V, 2 A low VF Schottky barrier rectifier | Single Diodes |
| Rectifier Configuration / Technology | Schottky |