Planar Schottky barrier rectifier with an integrated guard ring for stress protection encapsulated in small SOD123 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Diode Schottky 30V 2A Surface Mount SOD-123
Diode Schottky 30V 2A Surface Mount SOD-123
Diode Schottky 30V 2A Surface Mount SOD-123
30V, 2A low VF MEGA Schottky barrier rectifier
Schottky Diodes & Rectifiers BL Bipolar Discretes
DIODE SCHOTTKY 30V 2A SOD123
| Nexperia B.V. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | PMEG3020EGWJ | 1727-7332-1-ND | PMEG3020EGWJ | PMEG3020EGWJ | PMEG3020EGWJ |
| Product Name | 30 V, 2 A low VF Schottky barrier rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Rectifier Configuration / Technology | Schottky | ||||
| Package | SOD-123; SOD123 SOD123 | SOD123 | SOD-123; SOD-123-2 | ||
| RoHS Compliant | RoHS | RoHS | |||
| IFSM | 9 amps | ||||
| IR | 1.50E-4 mA |