30 V, 2 A low forward voltage dual Schottky barrier rectifier in a common cathode configuration, encapsulated in an ultra-thin DFN2020D-3 (SOT1061D) leadless SMD package measuring 2 mm × 2 mm × 0.65 mm with exposed cathode pad for thermal and electrical conductivity. The device supports average forward current up to 2 A, reverse voltage up to 30 V, and forward voltage as low as 410 mV at 2 A. It is qualified to AEC-Q101 and suitable for automotive applications, with visible and solderable side pads for AOI. Thermal resistance from junction to solder point is 12 K/W.
Planar Schottky barrier rectifier in common cathode configuration with an integrated guard ring for stress protection, encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.
Features and benefits
Applications
DIODE ARR SCHOT 30V 2A DFN2020D3
DIODE ARR SCHOT 30V 2A DFN2020D3
DIODE ARR SCHOT 30V 2A DFN2020D3
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diode Arrays |
| Product Number | PMEG3020CPAS-QX | 1727-PMEG3020CPAS-QXTR-ND |
| Product Name | 30 V, 2 A low VF dual Schottky barrier rectifier | Diode Arrays |
| Rectifier Configuration / Technology | Schottky | |
| Package | SOT1061D SOT1061D | 3-UDFN Exposed Pad |
| RoHS Compliant | RoHS | |
| IFSM | 9 amps |