Nexperia B.V. Schottky Diodes & Rectifiers PMEG3020BER

Description
Diode, NXP, PMEG3020BER
Request a Quote
Description
Diode, NXP, PMEG3020BER
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 8166858P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8166858P
Schottky Diodes & Rectifiers 8166858P
Diode, NXP, PMEG3020BER

Diode, NXP, PMEG3020BER

Supplier's Site
Schottky Diodes & Rectifiers - 8166858 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8166858
Schottky Diodes & Rectifiers 8166858
Diode, NXP, PMEG3020BER

Diode, NXP, PMEG3020BER

Supplier's Site
Schottky Diodes & Rectifiers - 1658887 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1658887
Schottky Diodes & Rectifiers 1658887
Diode, NXP, PMEG3020BER

Diode, NXP, PMEG3020BER

Supplier's Site
Diode, Schottky Rectifier, 30V, 2A, Sod123W; Repetitive Peak Reverse Voltage Nexperia - 58T9953 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky Rectifier, 30V, 2A, Sod123W; Repetitive Peak Reverse Voltage Nexperia
58T9953
Diode, Schottky Rectifier, 30V, 2A, Sod123W; Repetitive Peak Reverse Voltage Nexperia 58T9953
DIODE, SCHOTTKY RECTIFIER, 30V, 2A, SOD123W; Repetitive Peak Reverse Voltage:30V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:SOD-123W; No. of Pins:2Pins; Forward Voltage Max:520mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY RECTIFIER, 30V, 2A, SOD123W; Repetitive Peak Reverse Voltage:30V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:SOD-123W; No. of Pins:2Pins; Forward Voltage Max:520mV; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Rectifiers Rectifiers Rectifiers
Product Number 8166858P 8166858 58T9953
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diode, Schottky Rectifier, 30V, 2A, Sod123W; Repetitive Peak Reverse Voltage Nexperia
Package SOD-123; SOD-123 SOD-123; Sod-123 SOD-123; SOD-123W
RoHS Compliant RoHS RoHS RoHS
Rectifier Configuration / Technology Schottky Schottky
Unlock Full Specs
to access all available technical data

Similar Products

RF Pin Diode, Antenna Switch - BAR50-02V - Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Life Cycle Stage discontinued
View Details
2 suppliers
High-speed switching double diode - BAV70S,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
7 suppliers
Rectifier Diodes, Type SBD - Model: YA875C20R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 20 amps
VRRM 200 volts
View Details
B48-2 and B48-2T Series B482C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details