Nexperia B.V. 30 V, 2 A low VF Schottky barrier rectifier PMEG3020BER,115

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 2 A Reverse voltage: VR ≤ 30 V Low forward voltage High power capability due to clip-bond technology Small and flat lead SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications
Request a Quote Datasheet
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 2 A Reverse voltage: VR ≤ 30 V Low forward voltage High power capability due to clip-bond technology Small and flat lead SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 V, 2 A low VF Schottky barrier rectifier - PMEG3020BER,115 - Nexperia B.V.
Nijmegen, Netherlands
30 V, 2 A low VF Schottky barrier rectifier
PMEG3020BER,115
30 V, 2 A low VF Schottky barrier rectifier PMEG3020BER,115
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 2 A Reverse voltage: VR ≤ 30 V Low forward voltage High power capability due to clip-bond technology Small and flat lead SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 2 A
  • Reverse voltage: VR ≤ 30 V
  • Low forward voltage
  • High power capability due to clip-bond technology
  • Small and flat lead SMD plastic package

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch Mode Power Supply (SMPS)
  • Reverse polarity protection
  • Low power consumption applications
Supplier's Site Datasheet
Diodes, Rectifiers - Single - PMEG3020BER,115 - 1089596-PMEG3020BER,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG3020BER,115
1089596-PMEG3020BER,115
Diodes, Rectifiers - Single - PMEG3020BER,115 1089596-PMEG3020BER,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089596-PMEG3020BER, 115 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 520mV @ 2A Current - Reverse Leakage @ Vr: 50μA @ 30V Capacitance @ Vr, F: 170pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: CFP3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089596-PMEG3020BER,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 520mV @ 2A
Current - Reverse Leakage @ Vr: 50μA @ 30V
Capacitance @ Vr, F: 170pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: CFP3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - 1727-5203-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-5203-6-ND
Single Diodes 1727-5203-6-ND
Diode Schottky 30V 2A Surface Mount SOD-123W

Diode Schottky 30V 2A Surface Mount SOD-123W

Buy Now Datasheet
Single Diodes - 1727-5203-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-5203-1-ND
Single Diodes 1727-5203-1-ND
Diode Schottky 30V 2A Surface Mount SOD-123W

Diode Schottky 30V 2A Surface Mount SOD-123W

Buy Now Datasheet
Single Diodes - 1727-5203-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-5203-2-ND
Single Diodes 1727-5203-2-ND
Diode Schottky 30V 2A Surface Mount SOD-123W

Diode Schottky 30V 2A Surface Mount SOD-123W

Buy Now Datasheet
Automotive Schottky 30V 2A Diode and Rectifier - 280-PMEG3020BER,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 30V 2A Diode and Rectifier
280-PMEG3020BER,115
Automotive Schottky 30V 2A Diode and Rectifier 280-PMEG3020BER,115
Rectifier Diode Schottky 30V 2A Automotive 2-Pin SOD-123W T/R Product overview: PMEG3020BER,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 30V, 2A, 123W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG3020BER,115 can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky 30V 2A Automotive 2-Pin SOD-123W T/R Product overview: PMEG3020BER,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 30V, 2A, 123W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG3020BER,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG3020BER,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG3020BER,115
Discrete Semiconductor Products - Diodes - Rectifiers PMEG3020BER,115
DIODE SCHOTTKY 30V 2A SOD123W

DIODE SCHOTTKY 30V 2A SOD123W

Supplier's Site
Single Diodes - PMEG3020BER,115 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PMEG3020BER,115
Single Diodes PMEG3020BER,115
DIODE SCHOTTKY 30V 2A SOD123W

DIODE SCHOTTKY 30V 2A SOD123W

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes
Product Number PMEG3020BER,115 1089596-PMEG3020BER,115 1727-5203-6-ND 280-PMEG3020BER,115 PMEG3020BER,115 PMEG3020BER,115
Product Name 30 V, 2 A low VF Schottky barrier rectifier Diodes, Rectifiers - Single - PMEG3020BER,115 Single Diodes Automotive Schottky 30V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD123W SOD123W CFP3 SOD-123W SOD-123 SOD-123; SOD-123W
RoHS Compliant RoHS RoHS
IFSM 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Low-leakage diode - BAS716F - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
40 V, 200 mA Schottky barrier dual diode - BAT854SWF - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers
Schottky barrier diode - 1PS74SB23-QX - Nexperia B.V.
Specs
Package SOT457; SOT457 SOT457
RoHS Compliant RoHS
IFSM 25 amps
View Details
Schottky Diodes & Rectifiers - 4842224 - RS Components, Ltd.
Specs
Package SOT23; Sot-23 (to-236ab)
RoHS Compliant RoHS
trr 50 ns
View Details