Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in small and flat lead SOD323F (SC-90) SMD plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 30V 1.5A SOD323F
DIODE SCHOTTKY 30V 1.5A SOD323F
DIODE SCHOTTKY 30V 1.5A SOD323F
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | PMEG3015EJ-QX | 1727-PMEG3015EJ-QXDKR-ND |
| Product Name | 30 V, 1.5 A ultra low VF Schottky barrier rectifier | Single Diodes |
| Rectifier Configuration / Technology | Schottky | |
| Package | SOD-323; SOD323F SOD323F | |
| RoHS Compliant | RoHS | |
| IFSM | 9 amps |