Planar Schottky barrier rectifier encapsulated in a CFP3-HP (SOD123HP) power flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
PMEG3010EXE/SOD123HP
DIODE SCHOTTKY 30V 1.4A SOD123HP
DIODE SCHOTTKY 30V 1.4A SOD123HP
Diode Schottky 1.4A 2-Pin CFP-HP Product overview: PMEG3010EXEX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG3010EXEX can be used for catalog matching and distributor lookup.
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | PMEG3010EXEX | 1727-PMEG3010EXEXCT-ND | 280-PMEG3010EXEX |
| Product Name | 30 V, 1 A Schottky barrier rectifier | Single Diodes | Schottky 1.4A Diode and Rectifier |
| Rectifier Configuration / Technology | Schottky | ||
| Package | SOD-123; SOD123HP SOD123HP | Reel | |
| RoHS Compliant | RoHS | RoHS | |
| IFSM | 50 amps |