30 V, 1 A low VF Schottky barrier rectifier in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package measuring 3.8 mm x 2.6 mm x 1 mm, with an average forward current of 1 A, reverse voltage of 30 V, and forward voltage as low as 320 mV at 1 A and 25 °C. The device supports both reflow and wave soldering and is suitable for low voltage rectification, high efficiency DC-to-DC conversion, switch mode power supplies, reverse polarity protection, and low power consumption applications.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Diode Schottky 30V 1A Surface Mount SOD-128/CFP5
Diode Schottky 30V 1A Surface Mount SOD-128/CFP5
Diode Schottky 30V 1A Surface Mount SOD-128/CFP5
PMEG3010EP - 1 A low VF MEGA Schottky barrier rectifier SOD 2-Pin Product overview: PMEG3010EP,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG3010EP,115 can be used for catalog matching and distributor lookup.
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, Silicon
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089589-PMEG3010EP,1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 360mV @ 1A
Current - Reverse Leakage @ Vr: 1.5mA @ 30V
Capacitance @ Vr, F: 170pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: CFP5
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RB168LAM-30; RB168LAM-30TR; SS13F T/R7;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 30V 1A SOD128
DIODE, RECT SCH, 30V, 1A, SOD128; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single
DIODE SCHOTTKY 30V 1A SOD128
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Diodes | Rectifiers |
| Product Number | PMEG3010EP,115 | 1727-5408-1-ND | 280-PMEG3010EP,115 | PMEG3010EP,115 | 1089589-PMEG3010EP,115 | PMEG3010EP,115 | 58T2149 | PMEG3010EP,115 |
| Product Name | 30 V, 1 A low VF Schottky barrier rectifier | Single Diodes | Schottky 1 A Diode and Rectifier | Diodes, Rectifiers - Single - PMEG3010EP,115 | Single Diodes | Diode, Rect Sch, 30V, 1A, Sod128; Repetitive Peak Reverse Voltage Nexperia | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Rectifier Configuration / Technology | Schottky | |||||||
| Package | SOD128 SOD128 | SOD128 | CFP5 | SOD-128 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IFSM | 50 amps |