Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in SOD123F small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 30V 1A SOD123F
DIODE SCHOTTKY 30V 1A SOD123F
DIODE SCHOTTKY 30V 1A SOD123F
PMEG3010EH-Q/SOD123F
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | PMEG3010EH-QX | 1727-PMEG3010EH-QXCT-ND | 280-PMEG3010EH-QX |
| Product Name | 1 A very low VF Schottky barrier rectifier | Single Diodes | Diode and Rectifier |
| Rectifier Configuration / Technology | Schottky | ||
| Package | SOD-123; SOD123F SOD123F | Tape & Reel (TR) | |
| RoHS Compliant | RoHS | RoHS | |
| IFSM | 9 amps |