Nexperia B.V. 30 V, 1 A low VF Schottky barrier rectifier PMEG3010EGWJ

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection encapsulated in a small SOD123 Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: IF ≤ 1 A Reverse voltage: VR ≤ 30 V Low forward voltage typ. VF = 450 mV Low reverse current typ. IR = 40 µA Small SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications
Request a Quote
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection encapsulated in a small SOD123 Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: IF ≤ 1 A Reverse voltage: VR ≤ 30 V Low forward voltage typ. VF = 450 mV Low reverse current typ. IR = 40 µA Small SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

30 V, 1 A low VF Schottky barrier rectifier in a small SOD123 surface-mounted plastic package measuring 2.675 mm × 1.6 mm × 1.15 mm, with a typical forward voltage of 450 mV at 1 A and a typical reverse current of 40 µA at 30 V. It is rated for a maximum junction temperature of 150 °C and a maximum power dissipation of 400 mW on a standard FR4 PCB. Designed for low voltage rectification, high efficiency DC-to-DC conversion, switch mode power supplies, reverse polarity protection, and low power applications.

Datasheet Summary
Powered by GS/AI

30 V, 1 A low VF Schottky barrier rectifier in a small SOD123 surface-mounted plastic package measuring 2.675 mm × 1.6 mm × 1.15 mm, with a typical forward voltage of 450 mV at 1 A and a typical reverse current of 40 µA at 30 V. It is rated for a maximum junction temperature of 150 °C and a maximum power dissipation of 400 mW on a standard FR4 PCB. Designed for low voltage rectification, high efficiency DC-to-DC conversion, switch mode power supplies, reverse polarity protection, and low power applications.

Suppliers

Company
Product
Description
Supplier Links
30 V, 1 A low VF Schottky barrier rectifier - PMEG3010EGWJ - Nexperia B.V.
Nijmegen, Netherlands
30 V, 1 A low VF Schottky barrier rectifier
PMEG3010EGWJ
30 V, 1 A low VF Schottky barrier rectifier PMEG3010EGWJ
Planar Schottky barrier rectifier with an integrated guard ring for stress protection encapsulated in a small SOD123 Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: IF ≤ 1 A Reverse voltage: VR ≤ 30 V Low forward voltage typ. VF = 450 mV Low reverse current typ. IR = 40 µA Small SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications

Planar Schottky barrier rectifier with an integrated guard ring for stress protection encapsulated in a small SOD123 Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Forward current: IF ≤ 1 A
  • Reverse voltage: VR ≤ 30 V
  • Low forward voltage typ. VF = 450 mV
  • Low reverse current typ. IR = 40 µA
  • Small SMD plastic package

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Reverse polarity protection
  • Low power consumption applications
Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1085666-PMEG3010EGWJ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1085666-PMEG3010EGWJ
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1085666-PMEG3010EGWJ
Win Source Part Number: 1085666-PMEG3010EGWJ Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 560 mV @ 1 A Current - Reverse Leakage @ Vr: 150 µA @ 30 V Capacitance @ Vr, F: 55pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Package / Case: SOD-123 Supplier Device Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Nexperia USA Inc. Other Names: 934070452118,1727-73 44-6,1727-7344-2,172 7-7344-1 Base Product Number: PMEG3010

Win Source Part Number: 1085666-PMEG3010EGWJ
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 560 mV @ 1 A
Current - Reverse Leakage @ Vr: 150 µA @ 30 V
Capacitance @ Vr, F: 55pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Package / Case: SOD-123
Supplier Device Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Nexperia USA Inc.
Other Names: 934070452118,1727-7344-6,1727-7344-2,1727-7344-1
Base Product Number: PMEG3010

Buy Now Datasheet
Single Diodes - 1727-7344-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7344-1-ND
Single Diodes 1727-7344-1-ND
Diode Schottky 30V 1A Surface Mount SOD-123

Diode Schottky 30V 1A Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 1727-7344-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7344-6-ND
Single Diodes 1727-7344-6-ND
Diode Schottky 30V 1A Surface Mount SOD-123

Diode Schottky 30V 1A Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 1727-7344-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7344-2-ND
Single Diodes 1727-7344-2-ND
Diode Schottky 30V 1A Surface Mount SOD-123

Diode Schottky 30V 1A Surface Mount SOD-123

Buy Now Datasheet
 - PMEG3010EGWJ - Rochester Electronics
Newburyport, MA, United States
30 V, 1 A low VF MEGA Schottky barrier rectifier

30 V, 1 A low VF MEGA Schottky barrier rectifier

Supplier's Site Datasheet
Singapore, Singapore
Schottky 30 V 1 A Diode and Rectifier
280-PMEG3010EGWJ
Schottky 30 V 1 A Diode and Rectifier 280-PMEG3010EGWJ
PMEG3010EGW - 30 V, 1 A low VF MEGA Schottky barrier rectifier Product overview: PMEG3010EGWJ from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG3010EGWJ can be used for catalog matching and distributor lookup.

PMEG3010EGW - 30 V, 1 A low VF MEGA Schottky barrier rectifier Product overview: PMEG3010EGWJ from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG3010EGWJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - PMEG3010EGWJ - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PMEG3010EGWJ
Single Diodes PMEG3010EGWJ
DIODE SCHOTTKY 30V 1A SOD123

DIODE SCHOTTKY 30V 1A SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG3010EGWJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG3010EGWJ
Discrete Semiconductor Products - Diodes - Rectifiers PMEG3010EGWJ
DIODE SCHOTTKY 30V 1A SOD123

DIODE SCHOTTKY 30V 1A SOD123

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PMEG3010EGWJ
Schottky Diodes & Rectifiers PMEG3010EGWJ
Schottky Diodes & Rectifiers 30V, 1A low VF MEGA Schottky Barrier Rectifier, 13" Reel

Schottky Diodes & Rectifiers 30V, 1A low VF MEGA Schottky Barrier Rectifier, 13" Reel

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number PMEG3010EGWJ 1085666-PMEG3010EGWJ 1727-7344-1-ND PMEG3010EGWJ 280-PMEG3010EGWJ PMEG3010EGWJ PMEG3010EGWJ PMEG3010EGWJ
Product Name 30 V, 1 A low VF Schottky barrier rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky 30 V 1 A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD123 SOD123 SOD-123 SOD123 SOD-123; SOD-123 SOD-123; SOD-123-2
RoHS Compliant RoHS RoHS
IFSM 9 amps
IR 3.00E-5 mA
Unlock Full Specs
to access all available technical data