Nexperia B.V. Repetitive Peak Reverse Voltage Nexperia PMEG2020AEA 115.

Description
Repetitive Peak Reverse Voltage:20V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:SOD-323; No. of Pins:2Pins; Forward Voltage Max:525mV; Forward Surge Current:9A; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
Repetitive Peak Reverse Voltage:20V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:SOD-323; No. of Pins:2Pins; Forward Voltage Max:525mV; Forward Surge Current:9A; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Repetitive Peak Reverse Voltage Nexperia - 15AC4043 - Newark, An Avnet Company
Chicago, IL, United States
Repetitive Peak Reverse Voltage Nexperia
15AC4043
Repetitive Peak Reverse Voltage Nexperia 15AC4043
Repetitive Peak Reverse Voltage:20V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:SOD-323; No. of Pins:2Pins; Forward Voltage Max:525mV; Forward Surge Current:9A; Operating Temperature Max:150°C RoHS Compliant: Yes

Repetitive Peak Reverse Voltage:20V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:SOD-323; No. of Pins:2Pins; Forward Voltage Max:525mV; Forward Surge Current:9A; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 15AC4043
Product Name Repetitive Peak Reverse Voltage Nexperia
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
RF PIN Diode - SMP1331-004_EVB - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
View Details
Axial-Lead Glass-Bodied High Voltage Diode - 1N6517 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8 volts
View Details
B48-2 and B48-2T Series B484B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details