20 V, 1 A low VF Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) surface-mounted plastic package measuring 1.7 mm × 1.25 mm × 0.95 mm. It has a forward current rating of 1 A, a reverse voltage rating of 20 V, a forward voltage of 480 mV to 550 mV at 1 A, and a reverse current of up to 50 µA at 15 V. It is qualified according to AEC-Q101 and suitable for automotive applications.
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) very small SMD plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 20V 1A SOD323
DIODE SCHOTTKY 20V 1A SOD323
DIODE SCHOTTKY 20V 1A SOD323
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Schottky Diodes | Diodes |
| Product Number | PMEG2010EA-QX | 1727-PMEG2010EA-QXDKR-ND |
| Product Name | 20 V, 1 A low VF Schottky barrier diode | Single Diodes |
| Applications | Switching | |
| Package | SOD-323; SOD323 SOD323 | |
| RoHS Compliant | RoHS | |
| VF | 270 to 0.2700 volts |