Nexperia B.V. Repetitive Peak Reverse Voltage Nexperia PMEG2005EB 115.

Description
Repetitive Peak Reverse Voltage:20V; Average Forward Current:500mA; Diode Configuration:Single ; Diode Case Style:SOD-523; No. of Pins:2Pins; Forward Voltage Max:480mV; Forward Surge Current:6A; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet
Description
Repetitive Peak Reverse Voltage:20V; Average Forward Current:500mA; Diode Configuration:Single ; Diode Case Style:SOD-523; No. of Pins:2Pins; Forward Voltage Max:480mV; Forward Surge Current:6A; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Repetitive Peak Reverse Voltage Nexperia - 15AC0093 - Newark, An Avnet Company
Chicago, IL, United States
Repetitive Peak Reverse Voltage Nexperia
15AC0093
Repetitive Peak Reverse Voltage Nexperia 15AC0093
Repetitive Peak Reverse Voltage:20V; Average Forward Current:500mA; Diode Configuration:Single ; Diode Case Style:SOD-523; No. of Pins:2Pins; Forward Voltage Max:480mV; Forward Surge Current:6A; Operating Temperature Max:125°C RoHS Compliant: Yes

Repetitive Peak Reverse Voltage:20V; Average Forward Current:500mA; Diode Configuration:Single; Diode Case Style:SOD-523; No. of Pins:2Pins; Forward Voltage Max:480mV; Forward Surge Current:6A; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 15AC0093
Product Name Repetitive Peak Reverse Voltage Nexperia
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4486US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 19 mA
IR 0.2500 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Diodes - NC404 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Rectifier Diodes, Type SBD - Model: YG865C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details