Nexperia B.V. Schottky Diode, 500Ma, 20V, Sot-23, Full Reel; Repetitive Peak Reverse Voltage Nexperia PMEG2005CT,215.

Description
SCHOTTKY DIODE, 500mA, 20V, SOT-23, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:500mA; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-236AB; No. of Pins:3Pins; Forward Voltage Max:390mV RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY DIODE, 500mA, 20V, SOT-23, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:500mA; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-236AB; No. of Pins:3Pins; Forward Voltage Max:390mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diode, 500Ma, 20V, Sot-23, Full Reel; Repetitive Peak Reverse Voltage Nexperia - 28AC1127 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 500Ma, 20V, Sot-23, Full Reel; Repetitive Peak Reverse Voltage Nexperia
28AC1127
Schottky Diode, 500Ma, 20V, Sot-23, Full Reel; Repetitive Peak Reverse Voltage Nexperia 28AC1127
SCHOTTKY DIODE, 500mA, 20V, SOT-23, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:500mA; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-236AB; No. of Pins:3Pins; Forward Voltage Max:390mV RoHS Compliant: Yes

SCHOTTKY DIODE, 500mA, 20V, SOT-23, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:500mA; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-236AB; No. of Pins:3Pins; Forward Voltage Max:390mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 28AC1127
Product Name Schottky Diode, 500Ma, 20V, Sot-23, Full Reel; Repetitive Peak Reverse Voltage Nexperia
Package TO-236AB
Unlock Full Specs
to access all available technical data

Similar Products

 - BAS70-02WE6327 - Rochester Electronics
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
4 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCC20C65 - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(S)
VF 1.8 volts
View Details