Manufacturer: Nexperia USA Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1136832-PMEG1201AESF
Packaging: Cut Tape
Forward Voltage: 250 mV
Forward Current: 100 mA
Number of Pins: 2
Categories: Custom Parts
Case / Package: SOD
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
REACH SVHC: No SVHC
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 12 V
Max Operating Temperature: 125 °C
Max Forward Surge Current (Ifsm): 4 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1136832-PMEG1201AESF |
| Product Name | Custom Parts - Custom Parts (N - R) - PMEG1201AESF |