Nexperia B.V. 20 V, dual N-channel Trench MOSFET PMDXB950UPEZ

Description
Dual N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Leadless ultra small and ultra thin SMD plastic package: 1.1 × 1.0 × 0.37 mm Exposed drain pad for excellent thermal conduction ElectroStatic Discharge (ESD) protection > 1 kV HBM Drain-source on-state resistance RDSon = 470 mΩ Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote Datasheet
Description
Dual N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Leadless ultra small and ultra thin SMD plastic package: 1.1 × 1.0 × 0.37 mm Exposed drain pad for excellent thermal conduction ElectroStatic Discharge (ESD) protection > 1 kV HBM Drain-source on-state resistance RDSon = 470 mΩ Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 V, dual N-channel Trench MOSFET - PMDXB950UPEZ - Nexperia B.V.
Nijmegen, Netherlands
20 V, dual N-channel Trench MOSFET
PMDXB950UPEZ
20 V, dual N-channel Trench MOSFET PMDXB950UPEZ
Dual N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Leadless ultra small and ultra thin SMD plastic package: 1.1 × 1.0 × 0.37 mm Exposed drain pad for excellent thermal conduction ElectroStatic Discharge (ESD) protection > 1 kV HBM Drain-source on-state resistance RDSon = 470 mΩ Applications Relay driver High-speed line driver Low-side load switch Switching circuits

Dual N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Trench MOSFET technology
  • Leadless ultra small and ultra thin SMD plastic package: 1.1 × 1.0 × 0.37 mm
  • Exposed drain pad for excellent thermal conduction
  • ElectroStatic Discharge (ESD) protection > 1 kV HBM
  • Drain-source on-state resistance RDSon = 470 mΩ

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Singapore, Singapore
P-Channel Dual 20 V DFN MOSFET Transistor
289-PMDXB950UPEZ
P-Channel Dual 20 V DFN MOSFET Transistor 289-PMDXB950UPEZ
PMDXB950UPE - 20 V, dual P-channel Trench MOSFET DFN 6-Pin Product overview: PMDXB950UPEZ from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 20 V, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20 V, DFN, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-PMDXB950UPEZ can be used for catalog matching and distributor lookup.

PMDXB950UPE - 20 V, dual P-channel Trench MOSFET DFN 6-Pin Product overview: PMDXB950UPEZ from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 20 V, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20 V, DFN, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-PMDXB950UPEZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMDXB950UPEZ - 1089521-PMDXB950UPEZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMDXB950UPEZ
1089521-PMDXB950UPEZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMDXB950UPEZ 1089521-PMDXB950UPEZ
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089521-PMDXB950UPEZ Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DFN1010B-6 Maximum Power Dissipation: 265mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 500mA Gate-Source Threshold Voltage: 950mV @ 250μA Max Gate Charge: 2.1nC @ 4.5V Max Input Capacitance: 43pF @ 10V Maximum Rds On at Id,Vgs: 1.4 Ohm @ 500mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089521-PMDXB950UPEZ
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DFN1010B-6
Maximum Power Dissipation: 265mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 500mA
Gate-Source Threshold Voltage: 950mV @ 250μA
Max Gate Charge: 2.1nC @ 4.5V
Max Input Capacitance: 43pF @ 10V
Maximum Rds On at Id,Vgs: 1.4 Ohm @ 500mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - 1727-PMDXB950UPEZCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-PMDXB950UPEZCT-ND
FET, MOSFET Arrays 1727-PMDXB950UPEZCT-ND
Mosfet Array 2 P-Channel (Dual) 20V 500mA 265mW Surface Mount DFN1010B-6

Mosfet Array 2 P-Channel (Dual) 20V 500mA 265mW Surface Mount DFN1010B-6

Buy Now Datasheet
FET, MOSFET Arrays - 1727-PMDXB950UPEZDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-PMDXB950UPEZDKR-ND
FET, MOSFET Arrays 1727-PMDXB950UPEZDKR-ND
Mosfet Array 2 P-Channel (Dual) 20V 500mA 265mW Surface Mount DFN1010B-6

Mosfet Array 2 P-Channel (Dual) 20V 500mA 265mW Surface Mount DFN1010B-6

Buy Now Datasheet
FET, MOSFET Arrays - 1727-PMDXB950UPEZTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-PMDXB950UPEZTR-ND
FET, MOSFET Arrays 1727-PMDXB950UPEZTR-ND
Mosfet Array 2 P-Channel (Dual) 20V 500mA 265mW Surface Mount DFN1010B-6

Mosfet Array 2 P-Channel (Dual) 20V 500mA 265mW Surface Mount DFN1010B-6

Buy Now Datasheet
Dual Mosfet, Dual P Channel, -500 Ma, -20 V, 1.02 Ohm, -4.5 V, -700 Mv Rohs Compliant Nexperia - 68Y7812 - Newark, An Avnet Company
Chicago, IL, United States
Dual Mosfet, Dual P Channel, -500 Ma, -20 V, 1.02 Ohm, -4.5 V, -700 Mv Rohs Compliant Nexperia
68Y7812
Dual Mosfet, Dual P Channel, -500 Ma, -20 V, 1.02 Ohm, -4.5 V, -700 Mv Rohs Compliant Nexperia 68Y7812
Dual MOSFET, Dual P Channel, -500 mA, -20 V, 1.02 ohm, -4.5 V, -700 mV RoHS Compliant: Yes

Dual MOSFET, Dual P Channel, -500 mA, -20 V, 1.02 ohm, -4.5 V, -700 mV RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMDXB950UPEZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMDXB950UPEZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMDXB950UPEZ
MOSFET 2P-CH 20V 0.5A 6DFN

MOSFET 2P-CH 20V 0.5A 6DFN

Supplier's Site
FET, MOSFET Arrays - PMDXB950UPEZ - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
PMDXB950UPEZ
FET, MOSFET Arrays PMDXB950UPEZ
MOSFET 2P-CH 20V 0.5A 6DFN

MOSFET 2P-CH 20V 0.5A 6DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20 V, dual P-channel Trench MOSFET

MOSFET 20 V, dual P-channel Trench MOSFET

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMDXB950UPEZ 289-PMDXB950UPEZ 1089521-PMDXB950UPEZ 1727-PMDXB950UPEZCT-ND 68Y7812 PMDXB950UPEZ PMDXB950UPEZ PMDXB950UPEZ
Product Name 20 V, dual N-channel Trench MOSFET P-Channel Dual 20 V DFN MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMDXB950UPEZ FET, MOSFET Arrays Dual Mosfet, Dual P Channel, -500 Ma, -20 V, 1.02 Ohm, -4.5 V, -700 Mv Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays MOSFET
MOSFET Operating Mode Enhancement
V(BR)DSS -20 volts 20 volts 20 volts
IDSS -500000 milliamps 500 milliamps
VGS(off) 8 volts
PD 265 milliwatts 265 milliwatts
Unlock Full Specs
to access all available technical data