Dual P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package, measuring 1.1 mm x 1 mm x 0.37 mm, using Trench MOSFET technology. Drain-source voltage rated at -20 V, gate-source voltage from -8 V to 8 V, and continuous drain current up to -0.57 A at -4.5 V gate bias and 25 °C ambient. On-state resistance is 590 mΩ at -4.5 V gate bias and -1.2 A drain current. Electrostatic discharge protection typically exceeds 2 kV HBM. Operates with junction temperature from -55 °C to 150 °C.
Dual P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
MOSFET 2P-CH 20V 0.57A 6DFN
MOSFET 2P-CH 20V 0.57A 6DFN
MOSFET 2P-CH 20V 0.57A 6DFN
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | PMDXB590UPEZ | 1727-PMDXB590UPEZCT-ND |
| Product Name | 20 V, dual P-channel Trench MOSFET | FET, MOSFET Arrays |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | -20 volts | |
| IDSS | -570 milliamps | |
| VGS(off) | 8 volts |