Nexperia B.V. 20 V, 800 mA dual N-channel Trench MOSFET PMDT290UNEYL

Description
Dual N-channel enhancement mode Field-Effect Transistor (FET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Trench MOSFET technology ESD protection up to 2 kV Applications Relay driver High-speed line driver Low-side loadswitch Switching circuits
Request a Quote
Description
Dual N-channel enhancement mode Field-Effect Transistor (FET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Trench MOSFET technology ESD protection up to 2 kV Applications Relay driver High-speed line driver Low-side loadswitch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual N-channel enhancement mode Field-Effect Transistor (FET) in an ultra small and flat lead SOT666 surface-mounted plastic package measuring 1.6 mm x 1.2 mm x 0.55 mm, using Trench MOSFET technology. Each transistor has a drain-source voltage rating of 20 V, a continuous drain current of 800 mA at 25 °C, and a drain-source on-state resistance of 290 mΩ to 380 mΩ at 4.5 V gate-source voltage. ESD protection is rated up to 2 kV HBM. The device is not automotive qualified.

Datasheet Summary
Powered by GS/AI

Dual N-channel enhancement mode Field-Effect Transistor (FET) in an ultra small and flat lead SOT666 surface-mounted plastic package measuring 1.6 mm x 1.2 mm x 0.55 mm, using Trench MOSFET technology. Each transistor has a drain-source voltage rating of 20 V, a continuous drain current of 800 mA at 25 °C, and a drain-source on-state resistance of 290 mΩ to 380 mΩ at 4.5 V gate-source voltage. ESD protection is rated up to 2 kV HBM. The device is not automotive qualified.

Suppliers

Company
Product
Description
Supplier Links
20 V, 800 mA dual N-channel Trench MOSFET - PMDT290UNEYL - Nexperia B.V.
Nijmegen, Netherlands
20 V, 800 mA dual N-channel Trench MOSFET
PMDT290UNEYL
20 V, 800 mA dual N-channel Trench MOSFET PMDT290UNEYL
Dual N-channel enhancement mode Field-Effect Transistor (FET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Trench MOSFET technology ESD protection up to 2 kV Applications Relay driver High-speed line driver Low-side loadswitch Switching circuits

Dual N-channel enhancement mode Field-Effect Transistor (FET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Very fast switching
  • Trench MOSFET technology
  • ESD protection up to 2 kV

Applications

  • Relay driver
  • High-speed line driver
  • Low-side loadswitch
  • Switching circuits
Supplier's Site Datasheet
FET, MOSFET Arrays - 1727-PMDT290UNEYLTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-PMDT290UNEYLTR-ND
FET, MOSFET Arrays 1727-PMDT290UNEYLTR-ND
Mosfet Array 2 N-Channel (Dual) 20V 800mA (Ta) 500mW (Ta) Surface Mount SOT-666

Mosfet Array 2 N-Channel (Dual) 20V 800mA (Ta) 500mW (Ta) Surface Mount SOT-666

Buy Now Datasheet
FET, MOSFET Arrays - 1727-PMDT290UNEYLDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-PMDT290UNEYLDKR-ND
FET, MOSFET Arrays 1727-PMDT290UNEYLDKR-ND
MOSFET 2N-CH 20V 0.8A SOT666

MOSFET 2N-CH 20V 0.8A SOT666

Buy Now Datasheet
FET, MOSFET Arrays - 1727-PMDT290UNEYLCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-PMDT290UNEYLCT-ND
FET, MOSFET Arrays 1727-PMDT290UNEYLCT-ND
MOSFET 2N-CH 20V 0.8A SOT666

MOSFET 2N-CH 20V 0.8A SOT666

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMDT290UNEYL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMDT290UNEYL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMDT290UNEYL
MOSFET 2N-CH 20V 0.8A SOT666

MOSFET 2N-CH 20V 0.8A SOT666

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PMDT290UNE/SOT666/SO T6

MOSFET PMDT290UNE/SOT666/SOT6

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMDT290UNEYL 1727-PMDT290UNEYLTR-ND PMDT290UNEYL PMDT290UNEYL
Product Name 20 V, 800 mA dual N-channel Trench MOSFET FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts
IDSS 800000 milliamps
VGS(off) 8 volts
PD 330 milliwatts
Unlock Full Specs
to access all available technical data