Nexperia B.V. 20 V dual P-channel Trench MOSFET PMDPB70XPE,115

Description
Dual small-signal P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Trench MOSFET technology 2 kV ElectroStatic Discharge (ESD) protection Applications Relay driver High-speed line driver High-side load switch Switching circuits
Request a Quote
Description
Dual small-signal P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Trench MOSFET technology 2 kV ElectroStatic Discharge (ESD) protection Applications Relay driver High-speed line driver High-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual small-signal P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Each transistor offers a drain-source voltage rating of -20 V, a gate-source voltage rating of ±12 V, and a continuous drain current of -3 A at 25°C. The drain-source on-state resistance is 66 to 79 mΩ at -4.5 V gate-source voltage and 25°C junction temperature. The device provides 2 kV ESD protection (HBM) and operates with a junction temperature range of -55°C to 150°C. Thermal resistance from junction to ambient is 90 to 104 K/W on a PCB with a 6 cm² drain pad. The part is not qualified for automotive use.

Datasheet Summary
Powered by GS/AI

Dual small-signal P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Each transistor offers a drain-source voltage rating of -20 V, a gate-source voltage rating of ±12 V, and a continuous drain current of -3 A at 25°C. The drain-source on-state resistance is 66 to 79 mΩ at -4.5 V gate-source voltage and 25°C junction temperature. The device provides 2 kV ESD protection (HBM) and operates with a junction temperature range of -55°C to 150°C. Thermal resistance from junction to ambient is 90 to 104 K/W on a PCB with a 6 cm² drain pad. The part is not qualified for automotive use.

Suppliers

Company
Product
Description
Supplier Links
20 V dual P-channel Trench MOSFET - PMDPB70XPE,115 - Nexperia B.V.
Nijmegen, Netherlands
20 V dual P-channel Trench MOSFET
PMDPB70XPE,115
20 V dual P-channel Trench MOSFET PMDPB70XPE,115
Dual small-signal P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Trench MOSFET technology 2 kV ElectroStatic Discharge (ESD) protection Applications Relay driver High-speed line driver High-side load switch Switching circuits

Dual small-signal P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Very fast switching
  • Trench MOSFET technology
  • 2 kV ElectroStatic Discharge (ESD) protection

Applications

  • Relay driver
  • High-speed line driver
  • High-side load switch
  • Switching circuits
Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMDPB70XPE,115 - 1089514-PMDPB70XPE,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMDPB70XPE,115
1089514-PMDPB70XPE,115
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMDPB70XPE,115 1089514-PMDPB70XPE,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089514-PMDPB70XPE,1 15 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DFN2020-6 Maximum Power Dissipation: 515mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3A Gate-Source Threshold Voltage: 1.25V @ 250μA Max Gate Charge: 7.5nC @ 4.5V Max Input Capacitance: 600pF @ 10V Maximum Rds On at Id,Vgs: 79 mOhm @ 2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089514-PMDPB70XPE,115
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DFN2020-6
Maximum Power Dissipation: 515mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3A
Gate-Source Threshold Voltage: 1.25V @ 250μA
Max Gate Charge: 7.5nC @ 4.5V
Max Input Capacitance: 600pF @ 10V
Maximum Rds On at Id,Vgs: 79 mOhm @ 2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
20V 3A MOSFET Transistor
289-PMDPB70XPE,115
20V 3A MOSFET Transistor 289-PMDPB70XPE,115
MOSFET 2P-CH 20V 3A 6HUSON Product overview: PMDPB70XPE,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-PMDPB70XPE,115 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 3A 6HUSON Product overview: PMDPB70XPE,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-PMDPB70XPE,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 1727-PMDPB70XPE,115TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-PMDPB70XPE,115TR-ND
FET, MOSFET Arrays 1727-PMDPB70XPE,115TR-ND
Mosfet Array 2 P-Channel (Dual) 20V 3A 515mW Surface Mount 6-HUSON (2x2)

Mosfet Array 2 P-Channel (Dual) 20V 3A 515mW Surface Mount 6-HUSON (2x2)

Buy Now Datasheet
FET, MOSFET Arrays - 1727-PMDPB70XPE,115CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-PMDPB70XPE,115CT-ND
FET, MOSFET Arrays 1727-PMDPB70XPE,115CT-ND
Mosfet Array 2 P-Channel (Dual) 20V 3A 515mW Surface Mount 6-HUSON (2x2)

Mosfet Array 2 P-Channel (Dual) 20V 3A 515mW Surface Mount 6-HUSON (2x2)

Buy Now Datasheet
FET, MOSFET Arrays - 1727-PMDPB70XPE,115DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-PMDPB70XPE,115DKR-ND
FET, MOSFET Arrays 1727-PMDPB70XPE,115DKR-ND
Mosfet Array 2 P-Channel (Dual) 20V 3A 515mW Surface Mount 6-HUSON (2x2)

Mosfet Array 2 P-Channel (Dual) 20V 3A 515mW Surface Mount 6-HUSON (2x2)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMDPB70XPE,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMDPB70XPE,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMDPB70XPE,115
MOSFET 2P-CH 20V 3A 6HUSON

MOSFET 2P-CH 20V 3A 6HUSON

Supplier's Site
Mosfet Transistor, Dual P Channel, -4.2 A, -20 V, 0.066 Ohm, -4.5 V, -1 V Rohs Compliant Nexperia - 84W8055 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, Dual P Channel, -4.2 A, -20 V, 0.066 Ohm, -4.5 V, -1 V Rohs Compliant Nexperia
84W8055
Mosfet Transistor, Dual P Channel, -4.2 A, -20 V, 0.066 Ohm, -4.5 V, -1 V Rohs Compliant Nexperia 84W8055
MOSFET Transistor, Dual P Channel, -4.2 A, -20 V, 0.066 ohm, -4.5 V, -1 V RoHS Compliant: Yes

MOSFET Transistor, Dual P Channel, -4.2 A, -20 V, 0.066 ohm, -4.5 V, -1 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMDPB70XPE,115 1089514-PMDPB70XPE,115 289-PMDPB70XPE,115 1727-PMDPB70XPE,115TR-ND PMDPB70XPE,115 84W8055
Product Name 20 V dual P-channel Trench MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMDPB70XPE,115 20V 3A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, Dual P Channel, -4.2 A, -20 V, 0.066 Ohm, -4.5 V, -1 V Rohs Compliant Nexperia
MOSFET Operating Mode Enhancement Enhancement
Package Type SOT1118 SOT1118 SOT3; DFN2020-6 Tape & Reel (TR) 6-UFDFN Exposed Pad TO-3
Polarity P-Channel P-Channel P-Channel
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data