Nexperia B.V. 30 V, dual P-channel Trench MOSFET PMDPB70XP,115

Description
Dual P-channel enhancement mode Field-Effect Transistor (FET) in a small and leadless ultra thin SOT1118 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Trench MOSFET technology Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Exposed drain pad for excellent thermal conduction Applications Charging switch for portable devices DC/DC converters Small brushless DC motor drive Power management in battery-driven portables Hard disc and computing power management
Request a Quote
Description
Dual P-channel enhancement mode Field-Effect Transistor (FET) in a small and leadless ultra thin SOT1118 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Trench MOSFET technology Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Exposed drain pad for excellent thermal conduction Applications Charging switch for portable devices DC/DC converters Small brushless DC motor drive Power management in battery-driven portables Hard disc and computing power management
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual P-channel enhancement mode MOSFET in a leadless, ultra-thin HUSON6 package measuring 2 x 2 x 0.65 mm with an exposed drain pad for enhanced thermal conduction. Per transistor, it has a drain-source voltage rating of -30 V, a gate-source voltage range of -12 V to 12 V, and a continuous drain current of -2.9 A at -4.5 V gate-source voltage and 25°C junction temperature. The drain-source on-state resistance is 70 mΩ at -4.5 V gate-source voltage and -2.9 A drain current. The device supports a maximum junction temperature of 150°C and a total power dissipation of 490 mW under standard PCB mounting. Applications include power management in portable devices, DC/DC conversion, and small brushless DC motor drive control.

Datasheet Summary
Powered by GS/AI

Dual P-channel enhancement mode MOSFET in a leadless, ultra-thin HUSON6 package measuring 2 x 2 x 0.65 mm with an exposed drain pad for enhanced thermal conduction. Per transistor, it has a drain-source voltage rating of -30 V, a gate-source voltage range of -12 V to 12 V, and a continuous drain current of -2.9 A at -4.5 V gate-source voltage and 25°C junction temperature. The drain-source on-state resistance is 70 mΩ at -4.5 V gate-source voltage and -2.9 A drain current. The device supports a maximum junction temperature of 150°C and a total power dissipation of 490 mW under standard PCB mounting. Applications include power management in portable devices, DC/DC conversion, and small brushless DC motor drive control.

Suppliers

Company
Product
Description
Supplier Links
30 V, dual P-channel Trench MOSFET - PMDPB70XP,115 - Nexperia B.V.
Nijmegen, Netherlands
30 V, dual P-channel Trench MOSFET
PMDPB70XP,115
30 V, dual P-channel Trench MOSFET PMDPB70XP,115
Dual P-channel enhancement mode Field-Effect Transistor (FET) in a small and leadless ultra thin SOT1118 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Trench MOSFET technology Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Exposed drain pad for excellent thermal conduction Applications Charging switch for portable devices DC/DC converters Small brushless DC motor drive Power management in battery-driven portables Hard disc and computing power management

Dual P-channel enhancement mode Field-Effect Transistor (FET) in a small and leadless ultra thin SOT1118 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Very fast switching
  • Trench MOSFET technology
  • Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm
  • Exposed drain pad for excellent thermal conduction

Applications

  • Charging switch for portable devices
  • DC/DC converters
  • Small brushless DC motor drive
  • Power management in battery-driven portables
  • Hard disc and computing power management
Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMDPB70XP,115 - 1089515-PMDPB70XP,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMDPB70XP,115
1089515-PMDPB70XP,115
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMDPB70XP,115 1089515-PMDPB70XP,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089515-PMDPB70XP,11 5 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DFN2020-6 Maximum Power Dissipation: 490mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.9A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 7.8nC @ 5V Max Input Capacitance: 680pF @ 15V Maximum Rds On at Id,Vgs: 87 mOhm @ 2.9A, 4.5V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089515-PMDPB70XP,115
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DFN2020-6
Maximum Power Dissipation: 490mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.9A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 7.8nC @ 5V
Max Input Capacitance: 680pF @ 15V
Maximum Rds On at Id,Vgs: 87 mOhm @ 2.9A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - 1727-PMDPB70XP,115TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-PMDPB70XP,115TR-ND
FET, MOSFET Arrays 1727-PMDPB70XP,115TR-ND
Mosfet Array 2 P-Channel (Dual) 30V 2.9A 490mW Surface Mount 6-HUSON (2x2)

Mosfet Array 2 P-Channel (Dual) 30V 2.9A 490mW Surface Mount 6-HUSON (2x2)

Buy Now Datasheet
FET, MOSFET Arrays - 1727-PMDPB70XP,115CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-PMDPB70XP,115CT-ND
FET, MOSFET Arrays 1727-PMDPB70XP,115CT-ND
Mosfet Array 2 P-Channel (Dual) 30V 2.9A 490mW Surface Mount 6-HUSON (2x2)

Mosfet Array 2 P-Channel (Dual) 30V 2.9A 490mW Surface Mount 6-HUSON (2x2)

Buy Now Datasheet
FET, MOSFET Arrays - 1727-PMDPB70XP,115DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-PMDPB70XP,115DKR-ND
FET, MOSFET Arrays 1727-PMDPB70XP,115DKR-ND
Mosfet Array 2 P-Channel (Dual) 30V 2.9A 490mW Surface Mount 6-HUSON (2x2)

Mosfet Array 2 P-Channel (Dual) 30V 2.9A 490mW Surface Mount 6-HUSON (2x2)

Buy Now Datasheet
Singapore, Singapore
30V 2.9A MOSFET Transistor
289-PMDPB70XP,115
30V 2.9A MOSFET Transistor 289-PMDPB70XP,115
Trans MOSFET P-CH 30V 2.9A 6-Pin HUSON EP T/R Product overview: PMDPB70XP,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-PMDPB70XP,115 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 30V 2.9A 6-Pin HUSON EP T/R Product overview: PMDPB70XP,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-PMDPB70XP,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMDPB70XP,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMDPB70XP,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMDPB70XP,115
MOSFET 2P-CH 30V 2.9A 6HUSON

MOSFET 2P-CH 30V 2.9A 6HUSON

Supplier's Site
FET, MOSFET Arrays - PMDPB70XP,115 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
PMDPB70XP,115
FET, MOSFET Arrays PMDPB70XP,115
MOSFET 2P-CH 30V 2.9A 6HUSON

MOSFET 2P-CH 30V 2.9A 6HUSON

Supplier's Site Datasheet
PMDPB70XP - 30 V, dual P-channel Trench MOSFET - 554-PMDPB70XP,115 - Utmel Electronic Limited
Hong Kong, China
PMDPB70XP - 30 V, dual P-channel Trench MOSFET
554-PMDPB70XP,115
PMDPB70XP - 30 V, dual P-channel Trench MOSFET 554-PMDPB70XP,115
PMDPB70XP - 30 V, dual P-channel Trench MOSFET

PMDPB70XP - 30 V, dual P-channel Trench MOSFET

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMDPB70XP,115 1089515-PMDPB70XP,115 1727-PMDPB70XP,115TR-ND 289-PMDPB70XP,115 PMDPB70XP,115 PMDPB70XP,115 554-PMDPB70XP,115
Product Name 30 V, dual P-channel Trench MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMDPB70XP,115 FET, MOSFET Arrays 30V 2.9A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays PMDPB70XP - 30 V, dual P-channel Trench MOSFET
MOSFET Operating Mode Enhancement Enhancement
Package Type SOT1118 SOT1118 SOT3; DFN2020-6 6-UFDFN Exposed Pad 6-UFDFN Exposed Pad 6-UFDFN Exposed Pad
Polarity P-Channel P-Channel; 2 P-Channel (Dual) P-Channel
V(BR)DSS 30 volts 30 volts 30 volts -30 volts
PD 490 milliwatts 1170 milliwatts 1170 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 1727-7232-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
60 V, N-channel Trench MOSFET - BUK6D56-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 11000 milliamps
View Details
6 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16QB-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
Bipolar Transistors - 7920790 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
2 suppliers