Nexperia B.V. 20 V dual P-channel Trench MOSFET PMDPB58UPE,115

Description
Dual small-signal P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Trench MOSFET technology 2 kV ElectroStatic Discharge (ESD) protection Applications Relay driver High-speed line driver High-side load switch Switching circuits
Request a Quote
Description
Dual small-signal P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Trench MOSFET technology 2 kV ElectroStatic Discharge (ESD) protection Applications Relay driver High-speed line driver High-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PMDPB58UPE is a dual P-channel Trench MOSFET designed for medium power applications. It features a maximum drain-source voltage of -20 V and a continuous drain current rating of -4.5 A at a gate-source voltage of -4.5 V. The on-state resistance is specified at 58 mΩ when conducting 2 A, making it suitable for low-loss switching applications. The device is housed in a compact DFN2020-6 (SOT1118) package, which is leadless and surface-mounted, facilitating efficient thermal management. It also includes 2 kV ESD protection, enhancing its reliability in sensitive applications. The PMDPB58UPE is RoHS compliant, indicating it meets environmental standards for hazardous substances. This MOSFET is ideal for use in relay drivers, high-speed line drivers, and high-side load switching circuits.

Datasheet Summary
Powered by GS/AI

The PMDPB58UPE is a dual P-channel Trench MOSFET designed for medium power applications. It features a maximum drain-source voltage of -20 V and a continuous drain current rating of -4.5 A at a gate-source voltage of -4.5 V. The on-state resistance is specified at 58 mΩ when conducting 2 A, making it suitable for low-loss switching applications. The device is housed in a compact DFN2020-6 (SOT1118) package, which is leadless and surface-mounted, facilitating efficient thermal management. It also includes 2 kV ESD protection, enhancing its reliability in sensitive applications. The PMDPB58UPE is RoHS compliant, indicating it meets environmental standards for hazardous substances. This MOSFET is ideal for use in relay drivers, high-speed line drivers, and high-side load switching circuits.

Suppliers

Company
Product
Description
Supplier Links
20 V dual P-channel Trench MOSFET - PMDPB58UPE,115 - Nexperia B.V.
Nijmegen, Netherlands
20 V dual P-channel Trench MOSFET
PMDPB58UPE,115
20 V dual P-channel Trench MOSFET PMDPB58UPE,115
Dual small-signal P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Trench MOSFET technology 2 kV ElectroStatic Discharge (ESD) protection Applications Relay driver High-speed line driver High-side load switch Switching circuits

Dual small-signal P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Low threshold voltage
  • Very fast switching
  • Trench MOSFET technology
  • 2 kV ElectroStatic Discharge (ESD) protection

Applications

  • Relay driver
  • High-speed line driver
  • High-side load switch
  • Switching circuits
Supplier's Site Datasheet
Singapore, Singapore
20V 3.6A MOSFET Transistor
289-PMDPB58UPE,115
20V 3.6A MOSFET Transistor 289-PMDPB58UPE,115
MOSFET 2P-CH 20V 3.6A 6HUSON Product overview: PMDPB58UPE,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-PMDPB58UPE,115 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 3.6A 6HUSON Product overview: PMDPB58UPE,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-PMDPB58UPE,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 1727-PMDPB58UPE,115TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-PMDPB58UPE,115TR-ND
FET, MOSFET Arrays 1727-PMDPB58UPE,115TR-ND
Mosfet Array 2 P-Channel (Dual) 20V 3.6A 515mW Surface Mount 6-HUSON (2x2)

Mosfet Array 2 P-Channel (Dual) 20V 3.6A 515mW Surface Mount 6-HUSON (2x2)

Buy Now Datasheet
FET, MOSFET Arrays - 1727-PMDPB58UPE,115DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-PMDPB58UPE,115DKR-ND
FET, MOSFET Arrays 1727-PMDPB58UPE,115DKR-ND
Mosfet Array 2 P-Channel (Dual) 20V 3.6A 515mW Surface Mount 6-HUSON (2x2)

Mosfet Array 2 P-Channel (Dual) 20V 3.6A 515mW Surface Mount 6-HUSON (2x2)

Buy Now Datasheet
FET, MOSFET Arrays - 1727-PMDPB58UPE,115CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-PMDPB58UPE,115CT-ND
FET, MOSFET Arrays 1727-PMDPB58UPE,115CT-ND
Mosfet Array 2 P-Channel (Dual) 20V 3.6A 515mW Surface Mount 6-HUSON (2x2)

Mosfet Array 2 P-Channel (Dual) 20V 3.6A 515mW Surface Mount 6-HUSON (2x2)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMDPB58UPE,115 - 1089512-PMDPB58UPE,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMDPB58UPE,115
1089512-PMDPB58UPE,115
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMDPB58UPE,115 1089512-PMDPB58UPE,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089512-PMDPB58UPE,1 15 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DFN2020-6 Maximum Power Dissipation: 515mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.6A Gate-Source Threshold Voltage: 950mV @ 250μA Max Gate Charge: 9.5nC @ 4.5V Max Input Capacitance: 804pF @ 10V Maximum Rds On at Id,Vgs: 67 mOhm @ 2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089512-PMDPB58UPE,115
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DFN2020-6
Maximum Power Dissipation: 515mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.6A
Gate-Source Threshold Voltage: 950mV @ 250μA
Max Gate Charge: 9.5nC @ 4.5V
Max Input Capacitance: 804pF @ 10V
Maximum Rds On at Id,Vgs: 67 mOhm @ 2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet Transistor, Dual P Channel, -4.5 A, -20 V, 0.058 Ohm, -4.5 V, -700 Mv Rohs Compliant Nexperia - 67W0130 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, Dual P Channel, -4.5 A, -20 V, 0.058 Ohm, -4.5 V, -700 Mv Rohs Compliant Nexperia
67W0130
Mosfet Transistor, Dual P Channel, -4.5 A, -20 V, 0.058 Ohm, -4.5 V, -700 Mv Rohs Compliant Nexperia 67W0130
MOSFET Transistor, Dual P Channel, -4.5 A, -20 V, 0.058 ohm, -4.5 V, -700 mV RoHS Compliant: Yes

MOSFET Transistor, Dual P Channel, -4.5 A, -20 V, 0.058 ohm, -4.5 V, -700 mV RoHS Compliant: Yes

Supplier's Site Datasheet
FET, MOSFET Arrays - PMDPB58UPE,115 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
PMDPB58UPE,115
FET, MOSFET Arrays PMDPB58UPE,115
MOSFET 2P-CH 20V 3.6A HUSON6

MOSFET 2P-CH 20V 3.6A HUSON6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMDPB58UPE,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMDPB58UPE,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMDPB58UPE,115
MOSFET 2P-CH 20V 3.6A 6HUSON

MOSFET 2P-CH 20V 3.6A 6HUSON

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number PMDPB58UPE,115 289-PMDPB58UPE,115 1727-PMDPB58UPE,115TR-ND 1089512-PMDPB58UPE,115 67W0130 PMDPB58UPE,115 PMDPB58UPE,115
Product Name 20 V dual P-channel Trench MOSFET 20V 3.6A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMDPB58UPE,115 Mosfet Transistor, Dual P Channel, -4.5 A, -20 V, 0.058 Ohm, -4.5 V, -700 Mv Rohs Compliant Nexperia FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS -20 volts 20 volts 20 volts 20 volts
IDSS -4500 milliamps 3600 milliamps
VGS(off) 8 volts
PD 515 milliwatts 1.21 milliwatts 515 milliwatts
Unlock Full Specs
to access all available technical data