Dual P-channel enhancement mode MOSFET in a 2 x 2 x 0.65 mm leadless DFN2020-6 (SOT1118) SMD package with an exposed drain pad for thermal conduction, qualified to AEC-Q101 for automotive applications.
Dual P-channel enhancement mode Field-Effect Transistor (FET) in a small and leadless ultra thin DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
MOSFET 2P-CH 20V 3.6A 6HUSON
MOSFET 2P-CH 20V 3.6A 6HUSON
MOSFET 2P-CH 20V 3.6A 6HUSON
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | PMDPB55XPAX | 1727-PMDPB55XPAXCT-ND |
| Product Name | 20 V, dual P-channel Trench MOSFET | FET, MOSFET Arrays |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | -20 volts | |
| IDSS | -3600 milliamps | |
| VGS(off) | 10 volts |