Dual N-channel enhancement mode MOSFET in a 2 mm × 2 mm × 0.65 mm DFN2020-6 (SOT1118) leadless SMD package with an exposed drain pad for thermal conduction. Each transistor has a drain-source voltage rating of 20 V, continuous drain current of 4.5 A at 25 °C, and on-state resistance of 26 to 34 mΩ at 4.5 V gate-source voltage. The device is AEC-Q101 qualified for automotive applications.
Dual N-channel enhancement mode Field-Effect Transistor (FET) in a small and leadless ultra thin DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
MOSFET 2N-CH 20V 4.5A 6HUSON
MOSFET 2N-CH 20V 4.5A 6HUSON
MOSFET 2N-CH 20V 4.5A 6HUSON
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | PMDPB30XNAX | 1727-PMDPB30XNAXTR-ND |
| Product Name | 20 V, dual N-channel Trench MOSFET | FET, MOSFET Arrays |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | 20 volts | |
| IDSS | 4500 milliamps | |
| VGS(off) | 10 volts |