Nexperia B.V. 20 V, P-channel Trench MOSFET PMCM6501UPEZ

Description
P-channel enhancement mode Field-Effect Transistor (FET) in a 6 bumps Wafer Level Chip-Size Package (WLCSP) using Trench MOSFET technology. Features and benefits Low threshold voltage Ultra small package: 0.98 x 1.48 x 0.35 mm Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM Applications Battery switch High-speed line driver High-side loadswitch Switching circuits
Request a Quote
Description
P-channel enhancement mode Field-Effect Transistor (FET) in a 6 bumps Wafer Level Chip-Size Package (WLCSP) using Trench MOSFET technology. Features and benefits Low threshold voltage Ultra small package: 0.98 x 1.48 x 0.35 mm Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM Applications Battery switch High-speed line driver High-side loadswitch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a 6 bumps Wafer Level Chip-Size Package (WLCSP) using Trench MOSFET technology. The package measures 0.98 x 1.48 x 0.35 mm. It has a drain-source voltage rating of -20 V, a gate-source voltage range of -8 to 8 V, and a continuous drain current of -7.3 A at -4.5 V gate-source voltage and 25 °C junction temperature. The on-state resistance is 22 to 30 mΩ at -4.5 V gate-source voltage and -3 A drain current. ElectroStatic Discharge (ESD) protection exceeds 2 kV HBM. Applications include battery switch, high-speed line driver, high-side loadswitch, and switching circuits.

Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a 6 bumps Wafer Level Chip-Size Package (WLCSP) using Trench MOSFET technology. The package measures 0.98 x 1.48 x 0.35 mm. It has a drain-source voltage rating of -20 V, a gate-source voltage range of -8 to 8 V, and a continuous drain current of -7.3 A at -4.5 V gate-source voltage and 25 °C junction temperature. The on-state resistance is 22 to 30 mΩ at -4.5 V gate-source voltage and -3 A drain current. ElectroStatic Discharge (ESD) protection exceeds 2 kV HBM. Applications include battery switch, high-speed line driver, high-side loadswitch, and switching circuits.

Suppliers

Company
Product
Description
Supplier Links
20 V, P-channel Trench MOSFET - PMCM6501UPEZ - Nexperia B.V.
Nijmegen, Netherlands
20 V, P-channel Trench MOSFET
PMCM6501UPEZ
20 V, P-channel Trench MOSFET PMCM6501UPEZ
P-channel enhancement mode Field-Effect Transistor (FET) in a 6 bumps Wafer Level Chip-Size Package (WLCSP) using Trench MOSFET technology. Features and benefits Low threshold voltage Ultra small package: 0.98 x 1.48 x 0.35 mm Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM Applications Battery switch High-speed line driver High-side loadswitch Switching circuits

P-channel enhancement mode Field-Effect Transistor (FET) in a 6 bumps Wafer Level Chip-Size Package (WLCSP) using Trench MOSFET technology.

Features and benefits

  • Low threshold voltage
  • Ultra small package: 0.98 x 1.48 x 0.35 mm
  • Trench MOSFET technology
  • ElectroStatic Discharge (ESD) protection > 2 kV HBM

Applications

  • Battery switch
  • High-speed line driver
  • High-side loadswitch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-7627-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7627-1-ND
Single FETs, MOSFETs 1727-7627-1-ND
P-Channel 20V 7.3A (Tj) 556mW Surface Mount 6-WLCSP (1.48x0.98)

P-Channel 20V 7.3A (Tj) 556mW Surface Mount 6-WLCSP (1.48x0.98)

Buy Now Datasheet
Single FETs, MOSFETs - 1727-7627-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7627-2-ND
Single FETs, MOSFETs 1727-7627-2-ND
P-Channel 20V 7.3A (Tj) 556mW Surface Mount 6-WLCSP (1.48x0.98)

P-Channel 20V 7.3A (Tj) 556mW Surface Mount 6-WLCSP (1.48x0.98)

Buy Now Datasheet
Single FETs, MOSFETs - 1727-7627-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7627-6-ND
Single FETs, MOSFETs 1727-7627-6-ND
P-Channel 20V 7.3A (Tj) 556mW Surface Mount 6-WLCSP (1.48x0.98)

P-Channel 20V 7.3A (Tj) 556mW Surface Mount 6-WLCSP (1.48x0.98)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOS Discretes WLCSP

MOSFET MOS Discretes WLCSP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMCM6501UPEZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMCM6501UPEZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMCM6501UPEZ
MOSFET P-CH 20V 6WLCSP

MOSFET P-CH 20V 6WLCSP

Supplier's Site
Single FETs, MOSFETs - PMCM6501UPEZ - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PMCM6501UPEZ
Single FETs, MOSFETs PMCM6501UPEZ
MOSFET P-CH 20V 6WLCSP

MOSFET P-CH 20V 6WLCSP

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMCM6501UPEZ 1727-7627-1-ND PMCM6501UPEZ PMCM6501UPEZ PMCM6501UPEZ
Product Name 20 V, P-channel Trench MOSFET Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS -20 volts 20 volts
IDSS -7300 milliamps 7300 milliamps
VGS(off) 8 volts
PD 556 milliwatts 556 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN general-purpose transistor - 2PD601ART,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
9 suppliers
100V 47A MOSFET Transistor - 278-BUK7528-100A,127 - ERSAELECTRONICS PTE. LTD.
Specs
PD 166000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
4 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-25HVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
8 suppliers