Nexperia B.V. 12 V, P-channel Trench MOSFET PMCM4401VPEZ

Description
P-channel enhancement mode Field-Effect Transistor (FET) in a 4 bumps Wafer Level Chip-Size Package (WLCSP) using Trench MOSFET technology. Features and benefits Low threshold voltage Ultra small package: 0.78 × 0.78 × 0.35 mm Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM Applications Battery switch High-speed line driver Low-side loadswitch Switching circuits
Request a Quote
Description
P-channel enhancement mode Field-Effect Transistor (FET) in a 4 bumps Wafer Level Chip-Size Package (WLCSP) using Trench MOSFET technology. Features and benefits Low threshold voltage Ultra small package: 0.78 × 0.78 × 0.35 mm Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM Applications Battery switch High-speed line driver Low-side loadswitch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a 4 bumps Wafer Level Chip-Size Package (WLCSP) using Trench MOSFET technology, measuring 0.78 × 0.78 × 0.35 mm. The device has a drain-source voltage rating of -12 V, a gate-source voltage range of -8 to 8 V, and a continuous drain current of -3.9 A at 25 °C ambient temperature under standard PCB mounting. The on-state resistance is 55 to 65 mΩ at V GS = -4.5 V and I D = -3 A. It provides ESD protection exceeding 2 kV HBM and is suited for battery switching, low-side loadswitching, and similar applications.

Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a 4 bumps Wafer Level Chip-Size Package (WLCSP) using Trench MOSFET technology, measuring 0.78 × 0.78 × 0.35 mm. The device has a drain-source voltage rating of -12 V, a gate-source voltage range of -8 to 8 V, and a continuous drain current of -3.9 A at 25 °C ambient temperature under standard PCB mounting. The on-state resistance is 55 to 65 mΩ at V GS = -4.5 V and I D = -3 A. It provides ESD protection exceeding 2 kV HBM and is suited for battery switching, low-side loadswitching, and similar applications.

Suppliers

Company
Product
Description
Supplier Links
12 V, P-channel Trench MOSFET - PMCM4401VPEZ - Nexperia B.V.
Nijmegen, Netherlands
12 V, P-channel Trench MOSFET
PMCM4401VPEZ
12 V, P-channel Trench MOSFET PMCM4401VPEZ
P-channel enhancement mode Field-Effect Transistor (FET) in a 4 bumps Wafer Level Chip-Size Package (WLCSP) using Trench MOSFET technology. Features and benefits Low threshold voltage Ultra small package: 0.78 × 0.78 × 0.35 mm Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM Applications Battery switch High-speed line driver Low-side loadswitch Switching circuits

P-channel enhancement mode Field-Effect Transistor (FET) in a 4 bumps Wafer Level Chip-Size Package (WLCSP) using Trench MOSFET technology.

Features and benefits

  • Low threshold voltage
  • Ultra small package: 0.78 × 0.78 × 0.35 mm
  • Trench MOSFET technology
  • ElectroStatic Discharge (ESD) protection > 2 kV HBM

Applications

  • Battery switch
  • High-speed line driver
  • Low-side loadswitch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-2687-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2687-2-ND
Single FETs, MOSFETs 1727-2687-2-ND
P-Channel 12V 3.9A (Ta) 400mW (Ta), 12.5W (Tc) Surface Mount 4-WLCSP (0.78x0.78)

P-Channel 12V 3.9A (Ta) 400mW (Ta), 12.5W (Tc) Surface Mount 4-WLCSP (0.78x0.78)

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2687-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2687-6-ND
Single FETs, MOSFETs 1727-2687-6-ND
P-Channel 12V 3.9A (Ta) 400mW (Ta), 12.5W (Tc) Surface Mount 4-WLCSP (0.78x0.78)

P-Channel 12V 3.9A (Ta) 400mW (Ta), 12.5W (Tc) Surface Mount 4-WLCSP (0.78x0.78)

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2687-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2687-1-ND
Single FETs, MOSFETs 1727-2687-1-ND
P-Channel 12V 3.9A (Ta) 400mW (Ta), 12.5W (Tc) Surface Mount 4-WLCSP (0.78x0.78)

P-Channel 12V 3.9A (Ta) 400mW (Ta), 12.5W (Tc) Surface Mount 4-WLCSP (0.78x0.78)

Buy Now Datasheet
Singapore, Singapore
P-Channel 12 V MOSFET Transistor
278-PMCM4401VPEZ
P-Channel 12 V MOSFET Transistor 278-PMCM4401VPEZ
PMCM4401VPE - 12 V, P-channel Trench MOSFET Product overview: PMCM4401VPEZ from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 12 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMCM4401VPEZ can be used for catalog matching and distributor lookup.

PMCM4401VPE - 12 V, P-channel Trench MOSFET Product overview: PMCM4401VPEZ from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 12 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMCM4401VPEZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMCM4401VPEZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMCM4401VPEZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMCM4401VPEZ
MOSFET P-CH 12V 3.9A 4WLCSP

MOSFET P-CH 12V 3.9A 4WLCSP

Supplier's Site
Single FETs, MOSFETs - PMCM4401VPEZ - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PMCM4401VPEZ
Single FETs, MOSFETs PMCM4401VPEZ
MOSFET P-CH 12V 3.9A 4WLCSP

MOSFET P-CH 12V 3.9A 4WLCSP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 12V P-Channel Trench MOSFET

MOSFET 12V P-Channel Trench MOSFET

Buy Now Datasheet
Mosfet, P-Ch, -12V, -3.9A, Wlcsp-4; Transistor Polarity Nexperia - 82Y7166 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -12V, -3.9A, Wlcsp-4; Transistor Polarity Nexperia
82Y7166
Mosfet, P-Ch, -12V, -3.9A, Wlcsp-4; Transistor Polarity Nexperia 82Y7166
MOSFET, P-CH, -12V, -3.9A, WLCSP-4; Transistor Polarity:P Channel; Continuous Drain Current Id:-3.9A; Drain Source Voltage Vds:-12V; On Resistance Rds(on):0.055ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-600mV; Power RoHS Compliant: Yes

MOSFET, P-CH, -12V, -3.9A, WLCSP-4; Transistor Polarity:P Channel; Continuous Drain Current Id:-3.9A; Drain Source Voltage Vds:-12V; On Resistance Rds(on):0.055ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-600mV; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMCM4401VPEZ 1727-2687-2-ND 278-PMCM4401VPEZ PMCM4401VPEZ PMCM4401VPEZ PMCM4401VPEZ 82Y7166
Product Name 12 V, P-channel Trench MOSFET Single FETs, MOSFETs P-Channel 12 V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, P-Ch, -12V, -3.9A, Wlcsp-4; Transistor Polarity Nexperia
MOSFET Operating Mode Enhancement
V(BR)DSS -12 volts 12 volts
IDSS -4900 milliamps 3900 milliamps -3900 milliamps
VGS(off) 8 volts
PD 400 milliwatts 400 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN general-purpose transistors - BC847B-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 45 volts
View Details
4 suppliers
Single Bipolar Transistors - BC807-40W/MIX-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
Bipolar Transistor Arrays - 1727-BC847BPNHX-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16QCZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers