Nexperia B.V. 20 V, P-channel Trench MOSFET PMCM4401UPEZ

Description
P-channel enhancement mode Field-Effect Transistor (FET) in a 4 bumps Wafer Level Chip-Size Package (WLCSP) using Trench MOSFET technology. Features and benefits Low threshold voltage Ultra small package: 0.78 × 0.78 × 0.35 mm Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM Applications Battery switch High-speed line driver Low-side loadswitch Switching circuits
Request a Quote
Description
P-channel enhancement mode Field-Effect Transistor (FET) in a 4 bumps Wafer Level Chip-Size Package (WLCSP) using Trench MOSFET technology. Features and benefits Low threshold voltage Ultra small package: 0.78 × 0.78 × 0.35 mm Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM Applications Battery switch High-speed line driver Low-side loadswitch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a 4 bumps Wafer Level Chip-Size Package (WLCSP) measuring 0.78 × 0.78 × 0.35 mm, using Trench MOSFET technology. It has a drain-source voltage rating of -20 V, a gate-source voltage range of -8 V to 8 V, and a continuous drain current of -3.2 A at T<sub>amb</sub> = 25 °C and V<sub>GS</sub> = -4.5 V. The drain-source on-state resistance is 75 to 95 mΩ at V<sub>GS</sub> = -4.5 V, I<sub>D</sub> = -3 A, and T<sub>j</sub> = 25 °C. Total power dissipation is 400 mW at T<sub>amb</sub> = 25 °C. ElectroStatic Discharge (ESD) protection exceeds 2 kV HBM. Operating junction temperature range is -55 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a 4 bumps Wafer Level Chip-Size Package (WLCSP) measuring 0.78 × 0.78 × 0.35 mm, using Trench MOSFET technology. It has a drain-source voltage rating of -20 V, a gate-source voltage range of -8 V to 8 V, and a continuous drain current of -3.2 A at T<sub>amb</sub> = 25 °C and V<sub>GS</sub> = -4.5 V. The drain-source on-state resistance is 75 to 95 mΩ at V<sub>GS</sub> = -4.5 V, I<sub>D</sub> = -3 A, and T<sub>j</sub> = 25 °C. Total power dissipation is 400 mW at T<sub>amb</sub> = 25 °C. ElectroStatic Discharge (ESD) protection exceeds 2 kV HBM. Operating junction temperature range is -55 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
20 V, P-channel Trench MOSFET - PMCM4401UPEZ - Nexperia B.V.
Nijmegen, Netherlands
20 V, P-channel Trench MOSFET
PMCM4401UPEZ
20 V, P-channel Trench MOSFET PMCM4401UPEZ
P-channel enhancement mode Field-Effect Transistor (FET) in a 4 bumps Wafer Level Chip-Size Package (WLCSP) using Trench MOSFET technology. Features and benefits Low threshold voltage Ultra small package: 0.78 × 0.78 × 0.35 mm Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM Applications Battery switch High-speed line driver Low-side loadswitch Switching circuits

P-channel enhancement mode Field-Effect Transistor (FET) in a 4 bumps Wafer Level Chip-Size Package (WLCSP) using Trench MOSFET technology.

Features and benefits

  • Low threshold voltage
  • Ultra small package: 0.78 × 0.78 × 0.35 mm
  • Trench MOSFET technology
  • ElectroStatic Discharge (ESD) protection > 2 kV HBM

Applications

  • Battery switch
  • High-speed line driver
  • Low-side loadswitch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMCM4401UPEZTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMCM4401UPEZTR-ND
Single FETs, MOSFETs 1727-PMCM4401UPEZTR-ND
P-Channel 20V 4A (Ta) 400mW (Ta), 12.5W (Tc) Surface Mount 4-WLCSP (0.78x0.78)

P-Channel 20V 4A (Ta) 400mW (Ta), 12.5W (Tc) Surface Mount 4-WLCSP (0.78x0.78)

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMCM4401UPEZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMCM4401UPEZDKR-ND
Single FETs, MOSFETs 1727-PMCM4401UPEZDKR-ND
P-Channel 20V 4A (Ta) 400mW (Ta), 12.5W (Tc) Surface Mount 4-WLCSP (0.78x0.78)

P-Channel 20V 4A (Ta) 400mW (Ta), 12.5W (Tc) Surface Mount 4-WLCSP (0.78x0.78)

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMCM4401UPEZCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMCM4401UPEZCT-ND
Single FETs, MOSFETs 1727-PMCM4401UPEZCT-ND
P-Channel 20V 4A (Ta) 400mW (Ta), 12.5W (Tc) Surface Mount 4-WLCSP (0.78x0.78)

P-Channel 20V 4A (Ta) 400mW (Ta), 12.5W (Tc) Surface Mount 4-WLCSP (0.78x0.78)

Buy Now Datasheet
Singapore, Singapore
P-Channel 20 V MOSFET Transistor
278-PMCM4401UPEZ
P-Channel 20 V MOSFET Transistor 278-PMCM4401UPEZ
PMCM4401UPE - 20 V, P-channel Trench MOSFET Product overview: PMCM4401UPEZ from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMCM4401UPEZ can be used for catalog matching and distributor lookup.

PMCM4401UPE - 20 V, P-channel Trench MOSFET Product overview: PMCM4401UPEZ from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMCM4401UPEZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1085653-PMCM4401UPEZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1085653-PMCM4401UPEZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1085653-PMCM4401UPEZ
Win Source Part Number: 1085653-PMCM4401UPEZ Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 9,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 4A (Ta) Rds On (Max) @ Id, Vgs: 95mOhm @ 3A, 4.5V Vgs(th) (Max) @ Id: 900mV @ 250µA Power Dissipation (Max): 400mW (Ta), 12.5W (Tc) Package / Case: 4-XFBGA, WLCSP Supplier Device Package: 4-WLCSP (0.78x0.78) Gate Charge (Qg) (Max) @ Vgs: 10 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 420 pF @ 10 V Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: 568-13302-1,568-1330 2-2,NEXNEXPMCM4401UP EZ,568-13302-6,2156- PMCM4401UPEZ-NEX,934 070326084 Base Product Number: PMCM4401 Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V

Win Source Part Number: 1085653-PMCM4401UPEZ
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 9,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 4A (Ta)
Rds On (Max) @ Id, Vgs: 95mOhm @ 3A, 4.5V
Vgs(th) (Max) @ Id: 900mV @ 250µA
Power Dissipation (Max): 400mW (Ta), 12.5W (Tc)
Package / Case: 4-XFBGA, WLCSP
Supplier Device Package: 4-WLCSP (0.78x0.78)
Gate Charge (Qg) (Max) @ Vgs: 10 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 420 pF @ 10 V
Vgs (Max): ±8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 568-13302-1,568-13302-2,NEXNEXPMCM4401UPEZ,568-13302-6,2156-PMCM4401UPEZ-NEX,934070326084
Base Product Number: PMCM4401
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V

Buy Now Datasheet
Single FETs, MOSFETs - PMCM4401UPEZ - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PMCM4401UPEZ
Single FETs, MOSFETs PMCM4401UPEZ
MOSFET P-CH 20V 4A 4WLCSP

MOSFET P-CH 20V 4A 4WLCSP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PMCM4401UPE/NONE/REE L 7" Q1/T1

MOSFET PMCM4401UPE/NONE/REEL 7" Q1/T1

Buy Now Datasheet
Mosfet, P-Ch, -20V, -4A, Wlcsp-4; Transistor Polarity Nexperia - 65AC3932 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -20V, -4A, Wlcsp-4; Transistor Polarity Nexperia
65AC3932
Mosfet, P-Ch, -20V, -4A, Wlcsp-4; Transistor Polarity Nexperia 65AC3932
MOSFET, P-CH, -20V, -4A, WLCSP-4; Transistor Polarity:P Channel; Continuous Drain Current Id:-4A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.075ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-600mV; Power RoHS Compliant: Yes

MOSFET, P-CH, -20V, -4A, WLCSP-4; Transistor Polarity:P Channel; Continuous Drain Current Id:-4A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.075ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-600mV; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMCM4401UPEZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMCM4401UPEZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMCM4401UPEZ
MOSFET P-CH 20V 4A 4WLCSP

MOSFET P-CH 20V 4A 4WLCSP

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number PMCM4401UPEZ 1727-PMCM4401UPEZTR-ND 278-PMCM4401UPEZ 1085653-PMCM4401UPEZ PMCM4401UPEZ PMCM4401UPEZ 65AC3932 PMCM4401UPEZ
Product Name 20 V, P-channel Trench MOSFET Single FETs, MOSFETs P-Channel 20 V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Mosfet, P-Ch, -20V, -4A, Wlcsp-4; Transistor Polarity Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS -20 volts 20 volts
IDSS -4000 milliamps 4000 milliamps -4000 milliamps
VGS(off) 8 volts
PD 400 milliwatts 400 to 12500 milliwatts 400 milliwatts
Unlock Full Specs
to access all available technical data