N-Channel 30V 4A (Ta) 480mW (Ta), 7W (Tc) Surface Mount SOT-883
N-Channel 30V 4A (Ta) 480mW (Ta), 7W (Tc) Surface Mount SOT-883
N-Channel 30V 4A (Ta) 480mW (Ta), 7W (Tc) Surface Mount SOT-883
PMCB60XN/NAX000/NONE
MOSFET, N-CH, 30V, 4A, DSN1006 ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1727-PMCB60XNZTR-ND | PMCB60XNZ | PMCB60XNZ | 62AJ8947 |
| Product Name | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 30V, 4A, Dsn1006 Rohs Compliant Nexperia |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | 3-XFDFN | 3-XFDFN | 3-XFDFN | TO-3 |
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 30 volts |