Nexperia B.V. P-Channel MOSFET Transistor PMC85XP,115

Description
P-Channel MOSFET with Biased NPN transistor 6-Pin HUSON EP T/R Product overview: PMC85XP,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-PMC85XP,115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel MOSFET with Biased NPN transistor 6-Pin HUSON EP T/R Product overview: PMC85XP,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-PMC85XP,115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel MOSFET Transistor
294-PMC85XP,115
P-Channel MOSFET Transistor 294-PMC85XP,115
P-Channel MOSFET with Biased NPN transistor 6-Pin HUSON EP T/R Product overview: PMC85XP,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-PMC85XP,115 can be used for catalog matching and distributor lookup.

P-Channel MOSFET with Biased NPN transistor 6-Pin HUSON EP T/R Product overview: PMC85XP,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-PMC85XP,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - Special Purpose - PMC85XP,115 - 1089500-PMC85XP,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - Special Purpose - PMC85XP,115
1089500-PMC85XP,115
TRANSISTORS - Transistors - Special Purpose - PMC85XP,115 1089500-PMC85XP,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089500-PMC85XP,115 Packaging: Reel - TR Voltage Rating: 30V Current Rating: 2.6A Applications: General Purpose Mounting: SMD (SMT) Transistor Polarity: NPN Pre-Biased, P-Channel Categories: Discrete Semiconductor Products Status: Active Case / Package: DFN2020-6 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089500-PMC85XP,115
Packaging: Reel - TR
Voltage Rating: 30V
Current Rating: 2.6A
Applications: General Purpose
Mounting: SMD (SMT)
Transistor Polarity: NPN Pre-Biased, P-Channel
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DFN2020-6
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Special Purpose - PMC85XP,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Special Purpose
PMC85XP,115
Discrete Semiconductor Products - Transistors - Special Purpose PMC85XP,115
MOSFET NPN/P CH 30V 2.6A 6HUSON

MOSFET NPN/P CH 30V 2.6A 6HUSON

Supplier's Site
Mosfet, P Channel, 30V, Sot1118; Channel Type Nexperia - 43W6153 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, 30V, Sot1118; Channel Type Nexperia
43W6153
Mosfet, P Channel, 30V, Sot1118; Channel Type Nexperia 43W6153
MOSFET, P CHANNEL, 30V, SOT1118; Channel Type:P Channel; Drain Source Voltage Vds:-30V; Continuous Drain Current Id:-3.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:-4.5V; Gate Source Threshold Voltage Max:-780mV RoHS Compliant: Yes

MOSFET, P CHANNEL, 30V, SOT1118; Channel Type:P Channel; Drain Source Voltage Vds:-30V; Continuous Drain Current Id:-3.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:-4.5V; Gate Source Threshold Voltage Max:-780mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 294-PMC85XP,115 1089500-PMC85XP,115 PMC85XP,115 43W6153
Product Name P-Channel MOSFET Transistor TRANSISTORS - Transistors - Special Purpose - PMC85XP,115 Discrete Semiconductor Products - Transistors - Special Purpose Mosfet, P Channel, 30V, Sot1118; Channel Type Nexperia
TJ -65 C (-85 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB857C-E - 855126-2SB857C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details