Nexperia B.V. Small Signal Diode, Full Reel; Diode Configuration Nexperia PMBD914,215.

Description
SMALL SIGNAL DIODE, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:215mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A; Diode Case Style:TO-236ABRoHS Compliant: Yes
Datasheet
Description
SMALL SIGNAL DIODE, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:215mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A; Diode Case Style:TO-236ABRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Signal Diode, Full Reel; Diode Configuration Nexperia - 26AC3029 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode, Full Reel; Diode Configuration Nexperia
26AC3029
Small Signal Diode, Full Reel; Diode Configuration Nexperia 26AC3029
SMALL SIGNAL DIODE, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:215mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A; Diode Case Style:TO-236ABRoHS Compliant: Yes

SMALL SIGNAL DIODE, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:215mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A; Diode Case Style:TO-236ABRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 26AC3029
Product Name Small Signal Diode, Full Reel; Diode Configuration Nexperia
VF 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4493US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 9.5 mA
IR 0.2500 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: TS805C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6000 volts
View Details