Nexperia B.V. Repetitive Peak Reverse Voltage Nexperia PMBD7100 215.

Description
Repetitive Peak Reverse Voltage:100V; Average Forward Current:215mA; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A; Operating Temperature Max:150°C RoHS Compliant: Yes
Description
Repetitive Peak Reverse Voltage:100V; Average Forward Current:215mA; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A; Operating Temperature Max:150°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Repetitive Peak Reverse Voltage Nexperia - 23AC8988 - Newark, An Avnet Company
Chicago, IL, United States
Repetitive Peak Reverse Voltage Nexperia
23AC8988
Repetitive Peak Reverse Voltage Nexperia 23AC8988
Repetitive Peak Reverse Voltage:100V; Average Forward Current:215mA; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A; Operating Temperature Max:150°C RoHS Compliant: Yes

Repetitive Peak Reverse Voltage:100V; Average Forward Current:215mA; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23AC8988
Product Name Repetitive Peak Reverse Voltage Nexperia
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Hard To Find - 15CTQ035STRRPBF - 1121328-15CTQ035STRRPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
General-purpose dual Schottky diode - BAS40-06,235 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
3 suppliers
Diodes - NC101 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details