Low-voltage avalanche regulator diodes in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a nominal working voltage of 6.80 V with a tolerance of 6.60 to 7.00 V, total power dissipation of 250 mW, non-repetitive peak reverse power dissipation of 30 W at 150 °C, and dynamic resistance of up to 100 Ω at 250 µA. Qualified to AEC-Q101 for automotive applications.
High performance voltage regulator diodes in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 6.8V 250MW TO236AB
DIODE ZENER 6.8V 250MW TO236AB
DIODE ZENER 6.8V 250MW TO236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Avalanche Diodes | Diodes |
| Product Number | PLVA668A-QR | 1727-PLVA668A-QRCT-ND |
| Product Name | Low-voltage avalanche regulator diodes | Single Zener Diodes |
| RoHS Compliant | RoHS | |
| VF | 0.9000 to 9.00E-4 volts | |
| IF | 250 mA | |
| IR | 0.0200 mA |