Low-voltage avalanche regulator diodes in a small SOT23 (TO-236AB) surface-mounted plastic package with a maximum total power dissipation of 250 mW and a non-repetitive peak reverse power dissipation of 30 W at 150 °C. The working voltage range is nominal 5.00 to 6.80 V, and the PLVA665A variant has a nominal zener voltage within this range. It exhibits low noise and low dynamic impedance at low currents, suitable for low-power, low-noise applications such as CMOS RAM backup and voltage stabilization. The device is rated for a junction temperature up to 150 °C and complies with the Absolute Maximum Rating System (IEC 60134).
High performance voltage regulator diodes in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 6.5V 250MW TO236AB Product overview: PLVA665A,215 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.5V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.5V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PLVA665A,215 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089407-PLVA665A,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 40nA @ 5.9V
Voltage - Zener (Nom) (Vz): 6.5V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: TO-236AB (SOT23)
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Zener Diode 6.5V 250mW ±3% Surface Mount TO-236AB
Zener Diode 6.5V 250mW ±3% Surface Mount TO-236AB
Zener Diode 6.5V 250mW ±3% Surface Mount TO-236AB
DIODE ZENER 6.5V 250MW TO236AB
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | PLVA665A,215 | 287-PLVA665A,215 | 1089407-PLVA665A,215 | 1727-5817-2-ND | PLVA665A,215 |
| Product Name | Low-voltage avalanche regulator diodes | 6.5V 250MW Zener Diode | Diodes - Zener - Single - PLVA665A,215 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| RoHS Compliant | RoHS | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | ||||
| IF | 250 mA | ||||
| IR | 0.0200 mA | 4.00E-5 mA | 40 mA | ||
| PD | 250 milliwatts | 250 milliwatts | 250 milliwatts |