Nexperia B.V. Low-voltage avalanche regulator diodes PLVA656A,215

Description
High performance voltage regulator diodes in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package. Features and benefits Very low dynamic impedance at low currents: approximately 5 % of conventional series Hard breakdown knee Low noise: approximately 10 % of conventional series Total power dissipation: max. 250 mW Small tolerances of VZ Working voltage range: nominal 5.00 to 6.80 V Non-repetitive peak reverse power dissipation: maximal 30 W at 150 °C Applications Low current, low power, low noise applications CMOS RAM back-up circuits Voltage stabilizers Voltage limiters Smoke detector relays
Request a Quote Datasheet
Description
High performance voltage regulator diodes in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package. Features and benefits Very low dynamic impedance at low currents: approximately 5 % of conventional series Hard breakdown knee Low noise: approximately 10 % of conventional series Total power dissipation: max. 250 mW Small tolerances of VZ Working voltage range: nominal 5.00 to 6.80 V Non-repetitive peak reverse power dissipation: maximal 30 W at 150 °C Applications Low current, low power, low noise applications CMOS RAM back-up circuits Voltage stabilizers Voltage limiters Smoke detector relays
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-voltage avalanche regulator diodes - PLVA656A,215 - Nexperia B.V.
Nijmegen, Netherlands
Low-voltage avalanche regulator diodes
PLVA656A,215
Low-voltage avalanche regulator diodes PLVA656A,215
High performance voltage regulator diodes in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package. Features and benefits Very low dynamic impedance at low currents: approximately 5 % of conventional series Hard breakdown knee Low noise: approximately 10 % of conventional series Total power dissipation: max. 250 mW Small tolerances of VZ Working voltage range: nominal 5.00 to 6.80 V Non-repetitive peak reverse power dissipation: maximal 30 W at 150 °C Applications Low current, low power, low noise applications CMOS RAM back-up circuits Voltage stabilizers Voltage limiters Smoke detector relays

High performance voltage regulator diodes in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Very low dynamic impedance at low currents: approximately 5 % of conventional series
  • Hard breakdown knee
  • Low noise: approximately 10 % of conventional series
  • Total power dissipation: max. 250 mW
  • Small tolerances of VZ
  • Working voltage range: nominal 5.00 to 6.80 V
  • Non-repetitive peak reverse power dissipation: maximal 30 W at 150 °C

Applications

  • Low current, low power, low noise applications
  • CMOS RAM back-up circuits
  • Voltage stabilizers
  • Voltage limiters
  • Smoke detector relays
Supplier's Site Datasheet
Diodes - Zener - Single - PLVA656A,215 - 1089405-PLVA656A,215 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PLVA656A,215
1089405-PLVA656A,215
Diodes - Zener - Single - PLVA656A,215 1089405-PLVA656A,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089405-PLVA656A,215 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±4% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1.3μA @ 5V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: TO-236AB (SOT23) Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089405-PLVA656A,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±4%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 1.3μA @ 5V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: TO-236AB (SOT23)
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Single Zener Diodes - 1727-5169-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-5169-1-ND
Single Zener Diodes 1727-5169-1-ND
Zener Diode 5.6V 250mW ±4% Surface Mount TO-236AB

Zener Diode 5.6V 250mW ±4% Surface Mount TO-236AB

Buy Now Datasheet
Single Zener Diodes - 1727-5169-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-5169-2-ND
Single Zener Diodes 1727-5169-2-ND
Zener Diode 5.6V 250mW ±4% Surface Mount TO-236AB

Zener Diode 5.6V 250mW ±4% Surface Mount TO-236AB

Buy Now Datasheet
Single Zener Diodes - 1727-5169-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-5169-6-ND
Single Zener Diodes 1727-5169-6-ND
Zener Diode 5.6V 250mW ±4% Surface Mount TO-236AB

Zener Diode 5.6V 250mW ±4% Surface Mount TO-236AB

Buy Now Datasheet
 - PLVA656A,215 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 5.6V V(Z), 3.57%, 0.25W, Silicon, Unidirectional, TO-236AB

Zener Diode, 5.6V V(Z), 3.57%, 0.25W, Silicon, Unidirectional, TO-236AB

Supplier's Site Datasheet
Singapore, Singapore
Zener Diode
287-PLVA656A,215
Zener Diode 287-PLVA656A,215
PLVA6xxA series - Low-voltage avalanche regulator diodes TO-236 3-Pin Product overview: PLVA656A,215 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PLVA656A,215 can be used for catalog matching and distributor lookup.

PLVA6xxA series - Low-voltage avalanche regulator diodes TO-236 3-Pin Product overview: PLVA656A,215 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PLVA656A,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - PLVA656A,215 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
PLVA656A,215
Single Zener Diodes PLVA656A,215
DIODE ZENER 5.6V 250MW TO236AB

DIODE ZENER 5.6V 250MW TO236AB

Supplier's Site Datasheet
Zener Diode, 0.25W, 5.6V, To-236Ab; Zener Voltage Nom Nexperia - 93X4612 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.25W, 5.6V, To-236Ab; Zener Voltage Nom Nexperia
93X4612
Zener Diode, 0.25W, 5.6V, To-236Ab; Zener Voltage Nom Nexperia 93X4612
ZENER DIODE, 0.25W, 5.6V, TO-236AB; Zener Voltage Nom:5.6V; Power Dissipation:250mW; Diode Case Style:TO-236AB; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 0.25W, 5.6V, TO-236AB; Zener Voltage Nom:5.6V; Power Dissipation:250mW; Diode Case Style:TO-236AB; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - PLVA656A,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PLVA656A,215
Discrete Semiconductor Products - Diodes - Zener PLVA656A,215
DIODE ZENER 5.6V 250MW TO236AB

DIODE ZENER 5.6V 250MW TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Avalanche Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number PLVA656A,215 1089405-PLVA656A,215 1727-5169-1-ND PLVA656A,215 287-PLVA656A,215 PLVA656A,215 93X4612 PLVA656A,215
Product Name Low-voltage avalanche regulator diodes Diodes - Zener - Single - PLVA656A,215 Single Zener Diodes Zener Diode Single Zener Diodes Zener Diode, 0.25W, 5.6V, To-236Ab; Zener Voltage Nom Nexperia Discrete Semiconductor Products - Diodes - Zener
RoHS Compliant RoHS RoHS RoHS
VF 0.9000 to 9.00E-4 volts
IF 250 mA
IR 0.0200 mA 0.0013 mA 0.0013 mA 1.3 mA
PD 250 milliwatts 250 milliwatts 0.2500 milliwatts 250 milliwatts
Unlock Full Specs
to access all available technical data