Nexperia B.V. Low-voltage avalanche regulator diodes PLVA650A-QR

Description
High performance voltage regulator diodes in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package. Features and benefits Very low dynamic impedance at low currents: approximately 5 % of conventional series Hard breakdown knee Low noise: approximately 10 % of conventional series Total power dissipation: max. 250 mW Small tolerances of VZ Working voltage range: nominal 5.00 to 6.80 V Non-repetitive peak reverse power dissipation: maximal 30 W at 150 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low current, low power, low noise applications CMOS RAM back-up circuits Voltage stabilizers Voltage limiters Smoke detector relays
Request a Quote Datasheet
Description
High performance voltage regulator diodes in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package. Features and benefits Very low dynamic impedance at low currents: approximately 5 % of conventional series Hard breakdown knee Low noise: approximately 10 % of conventional series Total power dissipation: max. 250 mW Small tolerances of VZ Working voltage range: nominal 5.00 to 6.80 V Non-repetitive peak reverse power dissipation: maximal 30 W at 150 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low current, low power, low noise applications CMOS RAM back-up circuits Voltage stabilizers Voltage limiters Smoke detector relays
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-voltage avalanche regulator diodes - PLVA650A-QR - Nexperia B.V.
Nijmegen, Netherlands
Low-voltage avalanche regulator diodes
PLVA650A-QR
Low-voltage avalanche regulator diodes PLVA650A-QR
High performance voltage regulator diodes in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package. Features and benefits Very low dynamic impedance at low currents: approximately 5 % of conventional series Hard breakdown knee Low noise: approximately 10 % of conventional series Total power dissipation: max. 250 mW Small tolerances of VZ Working voltage range: nominal 5.00 to 6.80 V Non-repetitive peak reverse power dissipation: maximal 30 W at 150 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low current, low power, low noise applications CMOS RAM back-up circuits Voltage stabilizers Voltage limiters Smoke detector relays

High performance voltage regulator diodes in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Very low dynamic impedance at low currents: approximately 5 % of conventional series
  • Hard breakdown knee
  • Low noise: approximately 10 % of conventional series
  • Total power dissipation: max. 250 mW
  • Small tolerances of VZ
  • Working voltage range: nominal 5.00 to 6.80 V
  • Non-repetitive peak reverse power dissipation: maximal 30 W at 150 °C
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Low current, low power, low noise applications
  • CMOS RAM back-up circuits
  • Voltage stabilizers
  • Voltage limiters
  • Smoke detector relays
Supplier's Site Datasheet
Single Zener Diodes - 1727-PLVA650A-QRTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PLVA650A-QRTR-ND
Single Zener Diodes 1727-PLVA650A-QRTR-ND
DIODE ZENER 5V 250MW TO236AB

DIODE ZENER 5V 250MW TO236AB

Buy Now Datasheet
Single Zener Diodes - 1727-PLVA650A-QRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PLVA650A-QRDKR-ND
Single Zener Diodes 1727-PLVA650A-QRDKR-ND
DIODE ZENER 5V 250MW TO236AB

DIODE ZENER 5V 250MW TO236AB

Buy Now Datasheet
Single Zener Diodes - 1727-PLVA650A-QRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PLVA650A-QRCT-ND
Single Zener Diodes 1727-PLVA650A-QRCT-ND
DIODE ZENER 5V 250MW TO236AB

DIODE ZENER 5V 250MW TO236AB

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Avalanche Diodes Diodes
Product Number PLVA650A-QR 1727-PLVA650A-QRTR-ND
Product Name Low-voltage avalanche regulator diodes Single Zener Diodes
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
IF 250 mA
IR 0.0200 mA
Unlock Full Specs
to access all available technical data