Nexperia B.V. Zener Diode, Full Reel; Zener Voltage Nom Nexperia PLVA650A,215.

Description
ZENER DIODE, FULL REEL; Zener Voltage Nom:5V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:PLVA6 Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Description
ZENER DIODE, FULL REEL; Zener Voltage Nom:5V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:PLVA6 Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, Full Reel; Zener Voltage Nom Nexperia - 26AC3026 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Full Reel; Zener Voltage Nom Nexperia
26AC3026
Zener Diode, Full Reel; Zener Voltage Nom Nexperia 26AC3026
ZENER DIODE, FULL REEL; Zener Voltage Nom:5V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:PLVA6 Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

ZENER DIODE, FULL REEL; Zener Voltage Nom:5V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:PLVA6 Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 26AC3026
Product Name Zener Diode, Full Reel; Zener Voltage Nom Nexperia
Package SOT23; SOT-23
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZV49-C11,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
6 suppliers
Zener Diodes - 1219560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4467 - Micross Components, Inc.
Specs
IR 0.2000 mA
View Details