Nexperia B.V. 6.2V SOT23 Zener Diode PLVA2662A,215

Description
DIODE ZENER ARRAY 6.2V SOT23 Product overview: PLVA2662A,215 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PLVA2662A,215 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER ARRAY 6.2V SOT23 Product overview: PLVA2662A,215 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PLVA2662A,215 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6.2V SOT23 Zener Diode
295-PLVA2662A,215
6.2V SOT23 Zener Diode 295-PLVA2662A,215
DIODE ZENER ARRAY 6.2V SOT23 Product overview: PLVA2662A,215 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PLVA2662A,215 can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 6.2V SOT23 Product overview: PLVA2662A,215 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PLVA2662A,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode Arrays - 568-7373-2-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
568-7373-2-ND
Zener Diode Arrays 568-7373-2-ND
Zener Diode Array 1 Pair Common Anode 6.2V 250mW TO-236AB

Zener Diode Array 1 Pair Common Anode 6.2V 250mW TO-236AB

Buy Now Datasheet
Diodes - Zener - Arrays - PLVA2662A,215 - 1089400-PLVA2662A,215 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - PLVA2662A,215
1089400-PLVA2662A,215
Diodes - Zener - Arrays - PLVA2662A,215 1089400-PLVA2662A,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089400-PLVA2662A,21 5 Packaging: Cut Reel Mounting: SMD (SMT) Configuration: 1 Pair Common Anode Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-236AB (SOT23) Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089400-PLVA2662A,215
Packaging: Cut Reel
Mounting: SMD (SMT)
Configuration: 1 Pair Common Anode
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-236AB (SOT23)
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - PLVA2662A,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PLVA2662A,215
Discrete Semiconductor Products - Diodes - Zener PLVA2662A,215
DIODE ZENER ARRAY 6.2V SOT23

DIODE ZENER ARRAY 6.2V SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diode Arrays Diode Arrays Zener Diodes
Product Number 295-PLVA2662A,215 568-7373-2-ND 1089400-PLVA2662A,215 PLVA2662A,215
Product Name 6.2V SOT23 Zener Diode Zener Diode Arrays Diodes - Zener - Arrays - PLVA2662A,215 Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-236AB (SOT23) TO-236AB
RoHS Compliant RoHS
ZZT 100 ohms 100 ohms
Arrangement Common Anode
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-3050CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
General purpose double switching diode - BAS35,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
VF 750 to 0.7500 volts
View Details
6 suppliers
Diodes, Rectifiers - Arrays - FFSH20120ADN-F155 - 871743-FFSH20120ADN-F155 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1.2 V 10A (DC) Through Hole TO-247-3
Package TO-247; TO-247
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCC20C65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details