Nexperia B.V. Diodes - Zener - Arrays - PLVA2656A,215 PLVA2656A,215

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089398-PLVA2656A,21 5 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 1 Pair Common Anode Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-236AB (SOT23) Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089398-PLVA2656A,21 5 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 1 Pair Common Anode Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-236AB (SOT23) Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Arrays - PLVA2656A,215 - 1089398-PLVA2656A,215 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - PLVA2656A,215
1089398-PLVA2656A,215
Diodes - Zener - Arrays - PLVA2656A,215 1089398-PLVA2656A,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089398-PLVA2656A,21 5 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 1 Pair Common Anode Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-236AB (SOT23) Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089398-PLVA2656A,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 1 Pair Common Anode
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-236AB (SOT23)
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
PLVA2600A series - Low-voltage avalanche regulator double diodes TO-236 3-Pin Product overview: PLVA2656A,215 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PLVA2656A,215 can be used for catalog matching and distributor lookup.

PLVA2600A series - Low-voltage avalanche regulator double diodes TO-236 3-Pin Product overview: PLVA2656A,215 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PLVA2656A,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode Arrays - 568-7371-2-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
568-7371-2-ND
Zener Diode Arrays 568-7371-2-ND
Zener Diode Array 1 Pair Common Anode 5.6V 250mW TO-236AB

Zener Diode Array 1 Pair Common Anode 5.6V 250mW TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - PLVA2656A,215 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
PLVA2656A,215
Discrete Semiconductor Products - Diodes - Zener PLVA2656A,215
DIODE ZENER ARRAY 5.6V SOT23

DIODE ZENER ARRAY 5.6V SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Diode Arrays Zener Diodes Diode Arrays Zener Diodes
Product Number 1089398-PLVA2656A,215 295-PLVA2656A,215 568-7371-2-ND PLVA2656A,215
Product Name Diodes - Zener - Arrays - PLVA2656A,215 Zener Diode Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener
Diode Type Zener; 1 Pair Common Anode
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
VF 0.9000 volts
Package TO-236AB (SOT23) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-236AB
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-3075CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
Dual Zener diodes - BZB84-B9V1,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
Diodes, Rectifiers - Arrays - HSM88WATL-E - 873926-HSM88WATL-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YA872C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8200 volts
View Details