Nexperia B.V. Zener Diode Arrays PLVA2650A,215

Description
Zener Diode Array 1 Pair Common Anode 5V 250mW TO-236AB
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Anode 5V 250mW TO-236AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - 568-6470-2-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
568-6470-2-ND
Zener Diode Arrays 568-6470-2-ND
Zener Diode Array 1 Pair Common Anode 5V 250mW TO-236AB

Zener Diode Array 1 Pair Common Anode 5V 250mW TO-236AB

Buy Now Datasheet
Singapore, Singapore
PLVA2600A series - Low-voltage avalanche regulator double diodes TO-236 3-Pin Product overview: PLVA2650A,215 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PLVA2650A,215 can be used for catalog matching and distributor lookup.

PLVA2600A series - Low-voltage avalanche regulator double diodes TO-236 3-Pin Product overview: PLVA2650A,215 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PLVA2650A,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Arrays - PLVA2650A,215 - 1089396-PLVA2650A,215 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - PLVA2650A,215
1089396-PLVA2650A,215
Diodes - Zener - Arrays - PLVA2650A,215 1089396-PLVA2650A,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089396-PLVA2650A,21 5 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 1 Pair Common Anode Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Voltage - Zener (Nom) (Vz): 5V Impedance (Max) (Zzt): 700 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-236AB (SOT23) Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089396-PLVA2650A,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 1 Pair Common Anode
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Voltage - Zener (Nom) (Vz): 5V
Impedance (Max) (Zzt): 700 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-236AB (SOT23)
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - PLVA2650A,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PLVA2650A,215
Discrete Semiconductor Products - Diodes - Zener PLVA2650A,215
DIODE ZENER ARRAY 5V 250MW SOT23

DIODE ZENER ARRAY 5V 250MW SOT23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Zener Diodes Diode Arrays Zener Diodes
Product Number 568-6470-2-ND 295-PLVA2650A,215 1089396-PLVA2650A,215 PLVA2650A,215
Product Name Zener Diode Arrays Zener Diode Diodes - Zener - Arrays - PLVA2650A,215 Discrete Semiconductor Products - Diodes - Zener
Arrangement Common Anode
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-236AB (SOT23) TO-236AB
PD 0.1800 milliwatts
Diode Type Zener; 1 Pair Common Anode
Unlock Full Specs
to access all available technical data