TVS Diode,ESD,uni direct,5V 180W SOD523
TVS Diode,ESD,uni direct,5V 180W SOD523
DIODE, TVS, UNIDIRECTIONAL, 5V, 180W, SOD523; Clamping Voltage Vc Max:18V; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:180W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 7805388 | 84R0264 |
| Product Name | TVS Diodes | Diode, Tvs, Unidirectional, 5V, 180W, Sod523; Clamping Voltage Vc Max Nexperia |
| Configuration | Single |