Nexperia B.V. Diode, Tvs, Uni, 2.5V, 260W, Sod523; Clamping Voltage Vc Max Nexperia PESD5Z2.5

Description
DIODE, TVS, UNI, 2.5V, 260W, SOD523; Clamping Voltage Vc Max:15V; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:260W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet
Description
DIODE, TVS, UNI, 2.5V, 260W, SOD523; Clamping Voltage Vc Max:15V; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:260W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, Uni, 2.5V, 260W, Sod523; Clamping Voltage Vc Max Nexperia - 84R0262 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Uni, 2.5V, 260W, Sod523; Clamping Voltage Vc Max Nexperia
84R0262
Diode, Tvs, Uni, 2.5V, 260W, Sod523; Clamping Voltage Vc Max Nexperia 84R0262
DIODE, TVS, UNI, 2.5V, 260W, SOD523; Clamping Voltage Vc Max:15V; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:260W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, TVS, UNI, 2.5V, 260W, SOD523; Clamping Voltage Vc Max:15V; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:260W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 84R0262
Product Name Diode, Tvs, Uni, 2.5V, 260W, Sod523; Clamping Voltage Vc Max Nexperia
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - BA892-02L - 079389-BA892-02L - Win Source Electronics
Infineon Technologies AG
Specs
Diode Type RF Diodes; Standard - Single
Tj 150 C (302 F)
View Details
2 suppliers
Voltage Regulator diode (Zener diode) - HR1N4462 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 191 mA
IR 1 mA
View Details
RF PIN Diode - SMP1322-017LF - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 50 volts
View Details
5 suppliers
800V 0.8A 14.3A Diode and Rectifier - 48-ACT108W-800EF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
View Details