Nexperia B.V. Diode, Esd, Low Capacitance, Sot323; Clamping Voltage Vc Max Nexperia PESD5V0L2UU

Description
DIODE, ESD, LOW CAPACITANCE, SOT323; Clamping Voltage Vc Max:13V; Diode Case Style:SOT-323; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:70W; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes
Description
DIODE, ESD, LOW CAPACITANCE, SOT323; Clamping Voltage Vc Max:13V; Diode Case Style:SOT-323; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:70W; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Esd, Low Capacitance, Sot323; Clamping Voltage Vc Max Nexperia - 75T7983 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd, Low Capacitance, Sot323; Clamping Voltage Vc Max Nexperia
75T7983
Diode, Esd, Low Capacitance, Sot323; Clamping Voltage Vc Max Nexperia 75T7983
DIODE, ESD, LOW CAPACITANCE, SOT323; Clamping Voltage Vc Max:13V; Diode Case Style:SOT-323; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:70W; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

DIODE, ESD, LOW CAPACITANCE, SOT323; Clamping Voltage Vc Max:13V; Diode Case Style:SOT-323; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:70W; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 75T7983
Product Name Diode, Esd, Low Capacitance, Sot323; Clamping Voltage Vc Max Nexperia
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4991US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 19.8 mA
IR 2 mA
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Diodes - NC103 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Rectifier Diodes, Type LLD (CRM-PFC) - Model: YA975C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.55 volts
IR 0.0100 mA
View Details