Nexperia B.V. Diode, Esd, 5.5V, Bi-Directional, Sod882; Clamping Voltage Vc Max Nexperia PESD5V0F1BL

Description
DIODE, ESD, 5.5V, BI-DIRECTIONAL, SOD882; Clamping Voltage Vc Max:15V; Diode Case Style:SOD-882D; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Description
DIODE, ESD, 5.5V, BI-DIRECTIONAL, SOD882; Clamping Voltage Vc Max:15V; Diode Case Style:SOD-882D; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Esd, 5.5V, Bi-Directional, Sod882; Clamping Voltage Vc Max Nexperia - 58T9863 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd, 5.5V, Bi-Directional, Sod882; Clamping Voltage Vc Max Nexperia
58T9863
Diode, Esd, 5.5V, Bi-Directional, Sod882; Clamping Voltage Vc Max Nexperia 58T9863
DIODE, ESD, 5.5V, BI-DIRECTIONAL, SOD882; Clamping Voltage Vc Max:15V; Diode Case Style:SOD-882D; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, ESD, 5.5V, BI-DIRECTIONAL, SOD882; Clamping Voltage Vc Max:15V; Diode Case Style:SOD-882D; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 58T9863
Product Name Diode, Esd, 5.5V, Bi-Directional, Sod882; Clamping Voltage Vc Max Nexperia
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: ESAD83M-006RR - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
General-purpose Schottky diode - 1PS79SB40,115 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
6 suppliers