Trans Voltage Suppressor Diode, 5V, Bidirectional
Win Source Part Number: 1084569-PESD5V0C1BZF
Category: Circuit Protection>TVS - Diodes
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 78 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: Nexperia USA Inc.
Other Names: 2156-PESD5V0C1BZFYL-
| Rochester Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PESD5V0C1BZFYL | 1084569-PESD5V0C1BZFYL |
| Product Name | Circuit Protection - TVS - Diodes | |
| RoHS Compliant | RoHS |