TVS DIODE 5VWM 5.2VC DFN2510D10
TVS DIODE 5VWM 5.2VC DFN2510D10
TVS DIODE 5VWM 5.2VC DFN2510D10
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1727-PESD4USB5BBTTS-QXTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 10-WFDFN |
| VC | 5.2 volts |