5.5V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount, Wettable Flank DFN2510D-10
5.5V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount, Wettable Flank DFN2510D-10
5.5V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount, Wettable Flank DFN2510D-10
Manufacturer: Nexperia USA Inc.
Category: Circuit Protection- Transient Voltage Suppressors (TVS) TVS Diodes
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Zener
Unidirectional Channels: 4
Applications: Automotive, HDMI, USB
Capacitance @ Frequency: 0.24pF @ 1MHz
Operating Temperature: -55°C ~ 150°C (TA)
ESD protection for high-speed interfaces
ESD protection for high-speed interfaces
ESD protection for high-speed interfaces
TVS DIODE 5VWM 5.5VC DFN2510D-10 Product overview: PESD4USB5B-TTSX from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD4USB5B-TTSX can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 5.5VC DFN2510D-10
TVS DIODE 5VWM 5.5VC DFN2510D-10
| DigiKey | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1727-PESD4USB5B-TTSXTR-ND | 2434822 | 144-PESD4USB5B-TTSX | PESD4USB5B-TTSX | PESD4USB5B-TTSX | |
| Product Name | TVS Diodes | Circuit Protection- Transient Voltage Suppressors (TVS) TVS Diodes | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||||
| Package | 10-WFDFN | DFN2510D | Tape & Reel (TR) | DFN2510D-10 | 10-WFDFN | |
| VC | 5.5 volts | 5.5 volts | 5.5 volts | |||
| VBR | 6 volts | 6 volts | 6 volts | |||
| IFSM | 7 amps |