Nexperia PESD4USB5B-TBSX TVS Diode
Nexperia PESD4USB5B-TBSX TVS Diode
Nexperia PESD4USB5B-TBSX TVS Diode
5.5V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount, Wettable Flank DFN2510D-10
5.5V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount, Wettable Flank DFN2510D-10
5.5V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount, Wettable Flank DFN2510D-10
TVS DIODE 5VWM 5.5VC DFN2510D-10
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2434818P | 1727-PESD4USB5B-TBSXCT-ND | PESD4USB5B-TBSX |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Direction | Bidirectional | ||
| RoHS Compliant | RoHS | ||
| Package | DFN2510D | 10-WFDFN | DFN2510D-10 |
| Pin Count | 10 | ||
| Configuration | Single |