TVS DIODE 3.3VWM 3.5VC 10DFN Product overview: PESD4USB3U-TBSX from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD4USB3U-TBSX can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1334956-PESD4USB3U-T
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: Automotive, HDMI, USB
Standard Package: 4,000
Mounting: Surface Mount, Wettable Flank
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 3.5V (Typ)
Power Line Protection: No
Capacitance @ Frequency: 0.4pF @ 1MHz
Current - Peak Pulse (10/1000µs): 7A (8/20µs)
Supplier Device Package: DFN2510D-10
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: 10-WFDFN
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1727-PESD4USB3U-TBSX
Base Product Number: PESD4USB3
RoHS Status: ROHS3 Compliant
ESD protection for high-speed interfaces
ESD protection for high-speed interfaces
ESD protection for high-speed interfaces
3.5V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount, Wettable Flank DFN2510D-10
3.5V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount, Wettable Flank DFN2510D-10
3.5V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount, Wettable Flank DFN2510D-10
TVS DIODE 3.3VWM 3.5VC 10DFN
TVS DIODE 3.3VWM 3.5VC 10DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-PESD4USB3U-TBSX | 1334956-PESD4USB3U-TBSX | 2434807 | 1727-PESD4USB3U-TBSXDKR-ND | PESD4USB3U-TBSX | PESD4USB3U-TBSX |
| Product Name | TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | Tape & Reel (TR) | 10-WFDFN | DFN2510D | 10-WFDFN | DFN2510D-10 | 10-WFDFN |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| VC | 3.5 volts | 3.5 volts | 3.5 volts | 3.5 volts |