5.5V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount, Wettable Flank DFN2510D-10
5.5V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount, Wettable Flank DFN2510D-10
5.5V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount, Wettable Flank DFN2510D-10
ESD protection for high-speed interfaces
ESD protection for high-speed interfaces
ESD protection for high-speed interfaces
TVS DIODE 3.3VWM 5.5VC 10DFN
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1727-PESD4USB3B-TTSXCT-ND | 2434804P | PESD4USB3B-TTSX |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | 10-WFDFN | DFN2510D | DFN2510D-10 |
| VC | 5.5 volts | 5.5 volts | |
| VBR | 6 volts | 6 volts | |
| IFSM | 7 amps |